Visual Sound, Inc. Dual use main/monitor 2-way full-range system LA212

Description
EAW - Eastern Acoustic Works, Inc. Dual use main/monitor 2-way system 12 inch LF/2 inch exit HF on 90° conical Wave Guide Plate™. Suspension points and pole mount cup. Internal passive crossover/filter network. For portable use or permanent installation. A 2-way full range system (passive LF/HF crossover) in a vented dual purpose (main/stage monitor) enclosure. Includes a 12-inch woofer and a 2-inch exit/3-inch voice coil compression driver on a Wave Guide Plate™.
Description
EAW - Eastern Acoustic Works, Inc. Dual use main/monitor 2-way system 12 inch LF/2 inch exit HF on 90° conical Wave Guide Plate™. Suspension points and pole mount cup. Internal passive crossover/filter network. For portable use or permanent installation. A 2-way full range system (passive LF/HF crossover) in a vented dual purpose (main/stage monitor) enclosure. Includes a 12-inch woofer and a 2-inch exit/3-inch voice coil compression driver on a Wave Guide Plate™.

Suppliers

Company
Product
Description
Supplier Links
Dual use main/monitor 2-way full-range system - LA212 - Visual Sound, Inc.
Broomall, PA, USA
Dual use main/monitor 2-way full-range system
LA212
Dual use main/monitor 2-way full-range system LA212
EAW - Eastern Acoustic Works, Inc. Dual use main/monitor 2-way system 12 inch LF/2 inch exit HF on 90° conical Wave Guide Plate™. Suspension points and pole mount cup. Internal passive crossover/filter network. For portable use or permanent installation. A 2-way full range system (passive LF/HF crossover) in a vented dual purpose (main/stage monitor) enclosure. Includes a 12-inch woofer and a 2-inch exit/3-inch voice coil compression driver on a Wave Guide Plate™.

EAW - Eastern Acoustic Works, Inc.

Dual use main/monitor 2-way system 12 inch LF/2 inch exit HF on 90° conical Wave Guide Plate™. Suspension points and pole mount cup. Internal passive crossover/filter network. For portable use or permanent installation.

A 2-way full range system (passive LF/HF crossover) in a vented dual purpose (main/stage monitor) enclosure. Includes a 12-inch woofer and a 2-inch exit/3-inch voice coil compression driver on a Wave Guide Plate™.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LA212
Product Name Dual use main/monitor 2-way full-range system
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JC6WP-4T25-A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 94 dB
View Details