Visual Sound, Inc. 36W Column Loudspeaker LA1-UW36-x

Description
Bosch Conferencing and Public Address Systems The LA1-UW36-x is a 36 W, general-purpose, cost-effective column loudspeaker for indoor use where beaming is desirable, such as places of worship, congress venues, meeting rooms and canteens. A swivel wall mounting bracket is supplied as standard. The column loudspeaker is available in black and white. Available Models Include: LA1-UW36-D-US 36W Column Loudspeaker, Black LA1-UW36-L-US 36W Column Loudspeaker, WHITE Excellent speech intelligibility and music reproduction For applications where directivity is important High sensitivity Swivel wall mounting bracket supplied as standard Available in black or white MDF construction Complies with international installation and safety Regulations
Description
Bosch Conferencing and Public Address Systems The LA1-UW36-x is a 36 W, general-purpose, cost-effective column loudspeaker for indoor use where beaming is desirable, such as places of worship, congress venues, meeting rooms and canteens. A swivel wall mounting bracket is supplied as standard. The column loudspeaker is available in black and white. Available Models Include: LA1-UW36-D-US 36W Column Loudspeaker, Black LA1-UW36-L-US 36W Column Loudspeaker, WHITE Excellent speech intelligibility and music reproduction For applications where directivity is important High sensitivity Swivel wall mounting bracket supplied as standard Available in black or white MDF construction Complies with international installation and safety Regulations

Suppliers

Company
Product
Description
Supplier Links
36W Column Loudspeaker - LA1-UW36-x - Visual Sound, Inc.
Broomall, PA, USA
36W Column Loudspeaker
LA1-UW36-x
36W Column Loudspeaker LA1-UW36-x
Bosch Conferencing and Public Address Systems The LA1-UW36-x is a 36 W, general-purpose, cost-effective column loudspeaker for indoor use where beaming is desirable, such as places of worship, congress venues, meeting rooms and canteens. A swivel wall mounting bracket is supplied as standard. The column loudspeaker is available in black and white. Available Models Include: LA1-UW36-D-US 36W Column Loudspeaker, Black LA1-UW36-L-US 36W Column Loudspeaker, WHITE Excellent speech intelligibility and music reproduction For applications where directivity is important High sensitivity Swivel wall mounting bracket supplied as standard Available in black or white MDF construction Complies with international installation and safety Regulations

Bosch Conferencing and Public Address Systems

The LA1-UW36-x is a 36 W, general-purpose, cost-effective column loudspeaker for indoor use where beaming is desirable, such as places of worship, congress venues, meeting rooms and canteens. A swivel wall mounting bracket is supplied as standard. The column loudspeaker is available in black and white.
Available Models Include:
LA1-UW36-D-US 36W Column Loudspeaker, Black
LA1-UW36-L-US 36W Column Loudspeaker, WHITE

  • Excellent speech intelligibility and music reproduction
  • For applications where directivity is important
  • High sensitivity
  • Swivel wall mounting bracket supplied as standard
  • Available in black or white
  • MDF construction
  • Complies with international installation and safety Regulations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LA1-UW36-x
Product Name 36W Column Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
GQ Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 37 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details