Visual Sound, Inc. 19" class (18.9" diagonal) LCD Monitor, EPEAT® Silver Rated L1942TE-BF

Description
LG Electronics, U.S.A LCD Monitor The LG L1942 19.0" Class Monitor Series is the choice for commercial solutions with a remarkable DFC 8000:1 contrast ratio, 5ms response time, 1280 x1024 display resolution, and EPEAT® (Electronic Product Environmental Assessment Tool) Silver rating for its environmentally responsible manufacture. Find what you need in our three models: L1942SE-BF for fundamental functionality L1942TE-BF for DVI-D connectivity L1942PE-BS for height and pivot adjustments From web browsing to desktop publishing, the LG L1942 Monitor Series can enhance productivity in professional environments. DFC 8,000:1 High Contrast Ratio 5MS Response Time 250 CD/M2 High Brightness f-ENGINE® Integrated Digital Picture System VESA™ Compliant Wall Mountable 75 X 75MM EPA ENERGY STAR® 5.0 Qualified RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight
Description
LG Electronics, U.S.A LCD Monitor The LG L1942 19.0" Class Monitor Series is the choice for commercial solutions with a remarkable DFC 8000:1 contrast ratio, 5ms response time, 1280 x1024 display resolution, and EPEAT® (Electronic Product Environmental Assessment Tool) Silver rating for its environmentally responsible manufacture. Find what you need in our three models: L1942SE-BF for fundamental functionality L1942TE-BF for DVI-D connectivity L1942PE-BS for height and pivot adjustments From web browsing to desktop publishing, the LG L1942 Monitor Series can enhance productivity in professional environments. DFC 8,000:1 High Contrast Ratio 5MS Response Time 250 CD/M2 High Brightness f-ENGINE® Integrated Digital Picture System VESA™ Compliant Wall Mountable 75 X 75MM EPA ENERGY STAR® 5.0 Qualified RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" class (18.9" diagonal) LCD Monitor, EPEAT® Silver Rated
L1942TE-BF
19" class (18.9" diagonal) LCD Monitor, EPEAT® Silver Rated L1942TE-BF
LG Electronics, U.S.A LCD Monitor The LG L1942 19.0" Class Monitor Series is the choice for commercial solutions with a remarkable DFC 8000:1 contrast ratio, 5ms response time, 1280 x1024 display resolution, and EPEAT® (Electronic Product Environmental Assessment Tool) Silver rating for its environmentally responsible manufacture. Find what you need in our three models: L1942SE-BF for fundamental functionality L1942TE-BF for DVI-D connectivity L1942PE-BS for height and pivot adjustments From web browsing to desktop publishing, the LG L1942 Monitor Series can enhance productivity in professional environments. DFC 8,000:1 High Contrast Ratio 5MS Response Time 250 CD/M2 High Brightness f-ENGINE® Integrated Digital Picture System VESA™ Compliant Wall Mountable 75 X 75MM EPA ENERGY STAR® 5.0 Qualified RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight

LG Electronics, U.S.A

LCD Monitor

The LG L1942 19.0" Class Monitor Series is the choice for commercial solutions with a remarkable DFC 8000:1 contrast ratio, 5ms response time, 1280 x1024 display resolution, and EPEAT® (Electronic Product Environmental Assessment Tool) Silver rating for its environmentally responsible manufacture. Find what you need in our three models: L1942SE-BF for fundamental functionality L1942TE-BF for DVI-D connectivity L1942PE-BS for height and pivot adjustments From web browsing to desktop publishing, the LG L1942 Monitor Series can enhance productivity in professional environments.

  • DFC 8,000:1 High Contrast Ratio
  • 5MS Response Time
  • 250 CD/M2 High Brightness
  • f-ENGINE® Integrated Digital Picture System
  • VESA™ Compliant Wall Mountable 75 X 75MM
  • EPA ENERGY STAR® 5.0 Qualified
  • RoHS Compliant
  • 3 Year Limited Warranty
  • Parts, Labor and Backlight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number L1942TE-BF
Product Name 19" class (18.9" diagonal) LCD Monitor, EPEAT® Silver Rated
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428539 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
8.0
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution SVGA (800 x 600)
View Details
Specs
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
View Details