Visual Sound, Inc. Dual 12" Active Subwoofer KSub

Description
QSC Audio Products, Inc. The KSub is a dual-12" bandpass design, constructed of premium birch and includes high-quality, low-noise casters. The subwoofer features a threaded pole receptacle for a positive, wobble free connection to a threaded speaker pole (included). Remote gain control capability is offered via a potentiometer (not included) connected to the on-board Euroblock connector. In an installed application, multiple K Series speakers can be "daisy-chained" for total gain control from a single remote pot. Auto-standby mode is engaged after 5 minutes of inactivity. Lightweight portable powered speakers with legendary QSC amplifier power and reliability 1000 watt continuous Class D power module Extensive DSP enhances system performance Attractive and professional appearance Rugged birch plywood enclosure Tour-grade 18 gauge steel grilles Comfortable ergonomic handles Threaded pole socket with speaker pole included
Description
QSC Audio Products, Inc. The KSub is a dual-12" bandpass design, constructed of premium birch and includes high-quality, low-noise casters. The subwoofer features a threaded pole receptacle for a positive, wobble free connection to a threaded speaker pole (included). Remote gain control capability is offered via a potentiometer (not included) connected to the on-board Euroblock connector. In an installed application, multiple K Series speakers can be "daisy-chained" for total gain control from a single remote pot. Auto-standby mode is engaged after 5 minutes of inactivity. Lightweight portable powered speakers with legendary QSC amplifier power and reliability 1000 watt continuous Class D power module Extensive DSP enhances system performance Attractive and professional appearance Rugged birch plywood enclosure Tour-grade 18 gauge steel grilles Comfortable ergonomic handles Threaded pole socket with speaker pole included

Suppliers

Company
Product
Description
Supplier Links
Dual 12
Broomall, PA, USA
Dual 12" Active Subwoofer
KSub
Dual 12" Active Subwoofer KSub
QSC Audio Products, Inc. The KSub is a dual-12" bandpass design, constructed of premium birch and includes high-quality, low-noise casters. The subwoofer features a threaded pole receptacle for a positive, wobble free connection to a threaded speaker pole (included). Remote gain control capability is offered via a potentiometer (not included) connected to the on-board Euroblock connector. In an installed application, multiple K Series speakers can be "daisy-chained" for total gain control from a single remote pot. Auto-standby mode is engaged after 5 minutes of inactivity. Lightweight portable powered speakers with legendary QSC amplifier power and reliability 1000 watt continuous Class D power module Extensive DSP enhances system performance Attractive and professional appearance Rugged birch plywood enclosure Tour-grade 18 gauge steel grilles Comfortable ergonomic handles Threaded pole socket with speaker pole included

QSC Audio Products, Inc.

The KSub is a dual-12" bandpass design, constructed of premium birch and includes high-quality, low-noise casters. The subwoofer features a threaded pole receptacle for a positive, wobble free connection to a threaded speaker pole (included). Remote gain control capability is offered via a potentiometer (not included) connected to the on-board Euroblock connector. In an installed application, multiple K Series speakers can be "daisy-chained" for total gain control from a single remote pot. Auto-standby mode is engaged after 5 minutes of inactivity.

  • Lightweight portable powered speakers with legendary QSC amplifier power and reliability
  • 1000 watt continuous Class D power module
  • Extensive DSP enhances system performance
  • Attractive and professional appearance
  • Rugged birch plywood enclosure
  • Tour-grade 18 gauge steel grilles
  • Comfortable ergonomic handles
  • Threaded pole socket with speaker pole included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KSub
Product Name Dual 12" Active Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
V-5.1 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details