Visual Sound, Inc. Dual-Pattern (Cardioid/Supercardiod) Condenser Vocal Microphone, Champagne Finish KSM9/SL

Description
Shure Incorporated KSM9 microphones capture vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. KSM9 microphones offer exceptional consistency across all frequencies, providing more gain before feedback, and minimizing proximity effect. With wired and wireless options and a choice of champagne and charcoal grey finishes, KSM9 offers the best combination for every performance. Shure UHF-R Wireless Systems feature KSM9 as the premier choice in handheld vocal microphones. KSM9 microphones are built to Shure's exacting endurance standards, renowned worldwide and proven night after night, center stage. *Dual gold layered, low-mass Mylar® diaphragm design *Switchable polar patterns (supercardioid and cardioid) *Advanced suspension shock mount *Premium electronic components including Class A transformerless preamplifier circuitry *Gold-plated internal and external connectors, including XLR Output Durable aluminum housing *Champagne or charcoal grey finish Full-range frequency response (50Hz to 20kHz) *Aluminum carrying case
Description
Shure Incorporated KSM9 microphones capture vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. KSM9 microphones offer exceptional consistency across all frequencies, providing more gain before feedback, and minimizing proximity effect. With wired and wireless options and a choice of champagne and charcoal grey finishes, KSM9 offers the best combination for every performance. Shure UHF-R Wireless Systems feature KSM9 as the premier choice in handheld vocal microphones. KSM9 microphones are built to Shure's exacting endurance standards, renowned worldwide and proven night after night, center stage. *Dual gold layered, low-mass Mylar® diaphragm design *Switchable polar patterns (supercardioid and cardioid) *Advanced suspension shock mount *Premium electronic components including Class A transformerless preamplifier circuitry *Gold-plated internal and external connectors, including XLR Output Durable aluminum housing *Champagne or charcoal grey finish Full-range frequency response (50Hz to 20kHz) *Aluminum carrying case

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual-Pattern (Cardioid/Supercardiod) Condenser Vocal Microphone, Champagne Finish
KSM9/SL
Dual-Pattern (Cardioid/Supercardiod) Condenser Vocal Microphone, Champagne Finish KSM9/SL
Shure Incorporated KSM9 microphones capture vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. KSM9 microphones offer exceptional consistency across all frequencies, providing more gain before feedback, and minimizing proximity effect. With wired and wireless options and a choice of champagne and charcoal grey finishes, KSM9 offers the best combination for every performance. Shure UHF-R Wireless Systems feature KSM9 as the premier choice in handheld vocal microphones. KSM9 microphones are built to Shure's exacting endurance standards, renowned worldwide and proven night after night, center stage. *Dual gold layered, low-mass Mylar® diaphragm design *Switchable polar patterns (supercardioid and cardioid) *Advanced suspension shock mount *Premium electronic components including Class A transformerless preamplifier circuitry *Gold-plated internal and external connectors, including XLR Output Durable aluminum housing *Champagne or charcoal grey finish Full-range frequency response (50Hz to 20kHz) *Aluminum carrying case

Shure Incorporated

KSM9 microphones capture vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. KSM9 microphones offer exceptional consistency across all frequencies, providing more gain before feedback, and minimizing proximity effect. With wired and wireless options and a choice of champagne and charcoal grey finishes, KSM9 offers the best combination for every performance. Shure UHF-R Wireless Systems feature KSM9 as the premier choice in handheld vocal microphones. KSM9 microphones are built to Shure's exacting endurance standards, renowned worldwide and proven night after night, center stage.
*Dual gold layered, low-mass Mylar® diaphragm design
*Switchable polar patterns (supercardioid and cardioid)
*Advanced suspension shock mount
*Premium electronic components including Class A transformerless preamplifier circuitry
*Gold-plated internal and external connectors, including XLR Output Durable aluminum housing
*Champagne or charcoal grey finish Full-range frequency response (50Hz to 20kHz)
*Aluminum carrying case

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number KSM9/SL
Product Name Dual-Pattern (Cardioid/Supercardiod) Condenser Vocal Microphone, Champagne Finish
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - D4 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 1.4 mV/Pa (9653 mV/psi)
View Details