Visual Sound, Inc. Dual-Pattern (Cardioid/Supercardiod) Condenser Vocal Microphone, Charcoal Gray Finish KSM9/CG

Description
Shure Incorporated KSM9 microphones capture vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. KSM9 microphones offer exceptional consistency across all frequencies, providing more gain before feedback, and minimizing proximity effect. With wired and wireless options and a choice of champagne and charcoal grey finishes, KSM9 offers the best combination for every performance. Shure UHF-R Wireless Systems feature KSM9 as the premier choice in handheld vocal microphones. KSM9 microphones are built to Shure's exacting endurance standards, renowned worldwide and proven night after night, center stage. *Dual gold layered, low-mass Mylar® diaphragm design *Switchable polar patterns (supercardioid and cardioid) *Advanced suspension shock mount *Premium electronic components including Class A transformerless preamplifier circuitry *Gold-plated internal and external connectors, including XLR Output Durable aluminum housing *Champagne or charcoal grey finish Full-range frequency response (50Hz to 20kHz) *Aluminum carrying case
Description
Shure Incorporated KSM9 microphones capture vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. KSM9 microphones offer exceptional consistency across all frequencies, providing more gain before feedback, and minimizing proximity effect. With wired and wireless options and a choice of champagne and charcoal grey finishes, KSM9 offers the best combination for every performance. Shure UHF-R Wireless Systems feature KSM9 as the premier choice in handheld vocal microphones. KSM9 microphones are built to Shure's exacting endurance standards, renowned worldwide and proven night after night, center stage. *Dual gold layered, low-mass Mylar® diaphragm design *Switchable polar patterns (supercardioid and cardioid) *Advanced suspension shock mount *Premium electronic components including Class A transformerless preamplifier circuitry *Gold-plated internal and external connectors, including XLR Output Durable aluminum housing *Champagne or charcoal grey finish Full-range frequency response (50Hz to 20kHz) *Aluminum carrying case

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual-Pattern (Cardioid/Supercardiod) Condenser Vocal Microphone, Charcoal Gray Finish
KSM9/CG
Dual-Pattern (Cardioid/Supercardiod) Condenser Vocal Microphone, Charcoal Gray Finish KSM9/CG
Shure Incorporated KSM9 microphones capture vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. KSM9 microphones offer exceptional consistency across all frequencies, providing more gain before feedback, and minimizing proximity effect. With wired and wireless options and a choice of champagne and charcoal grey finishes, KSM9 offers the best combination for every performance. Shure UHF-R Wireless Systems feature KSM9 as the premier choice in handheld vocal microphones. KSM9 microphones are built to Shure's exacting endurance standards, renowned worldwide and proven night after night, center stage. *Dual gold layered, low-mass Mylar® diaphragm design *Switchable polar patterns (supercardioid and cardioid) *Advanced suspension shock mount *Premium electronic components including Class A transformerless preamplifier circuitry *Gold-plated internal and external connectors, including XLR Output Durable aluminum housing *Champagne or charcoal grey finish Full-range frequency response (50Hz to 20kHz) *Aluminum carrying case

Shure Incorporated

KSM9 microphones capture vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. KSM9 microphones offer exceptional consistency across all frequencies, providing more gain before feedback, and minimizing proximity effect. With wired and wireless options and a choice of champagne and charcoal grey finishes, KSM9 offers the best combination for every performance. Shure UHF-R Wireless Systems feature KSM9 as the premier choice in handheld vocal microphones. KSM9 microphones are built to Shure's exacting endurance standards, renowned worldwide and proven night after night, center stage.
*Dual gold layered, low-mass Mylar® diaphragm design
*Switchable polar patterns (supercardioid and cardioid)
*Advanced suspension shock mount
*Premium electronic components including Class A transformerless preamplifier circuitry
*Gold-plated internal and external connectors, including XLR Output Durable aluminum housing
*Champagne or charcoal grey finish
Full-range frequency response (50Hz to 20kHz)
*Aluminum carrying case

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number KSM9/CG
Product Name Dual-Pattern (Cardioid/Supercardiod) Condenser Vocal Microphone, Charcoal Gray Finish
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3OM5 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 48 to 19000 Hz
Sensitivity 1.8 mV/Pa (12410 mV/psi)
View Details