Visual Sound, Inc. Premier Bi-directional Ribbon Microphone with Roswellite™ Ribbon Technology KSM353

Description
Shure Incorporated The KSM353 is a premium bi-directional ribbon microphone crafted for pristine audio in studio and concert hall applications. Proprietary Roswellite™ technology provides revolutionary ribbon resilience and durability under extreme conditions. Hand assembled in the USA from state-of-the art transducers, transformers and metals as the pinnacle of Shure quality for prestigious vocal and acoustic performances. The high-tensile strength, toughness and shape memory of Roswellite™ ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs. With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances. Premium bi-directional ribbon microphone crafted with revolutionary Roswellite ribbon durability for pristine audio and performance.
Description
Shure Incorporated The KSM353 is a premium bi-directional ribbon microphone crafted for pristine audio in studio and concert hall applications. Proprietary Roswellite™ technology provides revolutionary ribbon resilience and durability under extreme conditions. Hand assembled in the USA from state-of-the art transducers, transformers and metals as the pinnacle of Shure quality for prestigious vocal and acoustic performances. The high-tensile strength, toughness and shape memory of Roswellite™ ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs. With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances. Premium bi-directional ribbon microphone crafted with revolutionary Roswellite ribbon durability for pristine audio and performance.

Suppliers

Company
Product
Description
Supplier Links
Premier Bi-directional Ribbon Microphone with Roswellite™ Ribbon Technology - KSM353 - Visual Sound, Inc.
Broomall, PA, USA
Premier Bi-directional Ribbon Microphone with Roswellite™ Ribbon Technology
KSM353
Premier Bi-directional Ribbon Microphone with Roswellite™ Ribbon Technology KSM353
Shure Incorporated The KSM353 is a premium bi-directional ribbon microphone crafted for pristine audio in studio and concert hall applications. Proprietary Roswellite™ technology provides revolutionary ribbon resilience and durability under extreme conditions. Hand assembled in the USA from state-of-the art transducers, transformers and metals as the pinnacle of Shure quality for prestigious vocal and acoustic performances. The high-tensile strength, toughness and shape memory of Roswellite™ ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs. With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances. Premium bi-directional ribbon microphone crafted with revolutionary Roswellite ribbon durability for pristine audio and performance.

Shure Incorporated

The KSM353 is a premium bi-directional ribbon microphone crafted for pristine audio in studio and concert hall applications. Proprietary Roswellite™ technology provides revolutionary ribbon resilience and durability under extreme conditions. Hand assembled in the USA from state-of-the art transducers, transformers and metals as the pinnacle of Shure quality for prestigious vocal and acoustic performances.
The high-tensile strength, toughness and shape memory of Roswellite™ ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs.
With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances.
Premium bi-directional ribbon microphone crafted with revolutionary Roswellite ribbon durability for pristine audio and performance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number KSM353
Product Name Premier Bi-directional Ribbon Microphone with Roswellite™ Ribbon Technology
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Vocal Microphone - VX10 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 24 mV/Pa (165472 mV/psi)
View Details