Visual Sound, Inc. Premier Bi-directional Ribbon Microphone KSM353/ED

Description
Shure Incorporated The KSM353/ED is a premium bi-directional ribbon microphone crafted for pristine audio in studio and concert hall applications. Proprietary Roswellite® technology provides revolutionary ribbon resilience and durability under extreme conditions. Hand-assembled in the USA from state-of-the art transducers, transformers, and metals as the pinnacle of Shure quality for prestigious vocal and acoustic performances. The high-tensile strength, toughness, and shape memory of Roswellite® ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs. With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances. Bi-directional polar pattern delivers premier, completely symmetrical audio with superior off-axis rejection Revolutionary Roswellite® proprietary ribbon material replaces traditional foil ribbons with high-tensile strength, toughness, and shape memory that provides superior resilience at extreme SPLs Patented custom ribbon motor assembly tailors bass response without attenuating the overall output for full low and mid ranges, and superior upper range presence from a rising frequency response Double-shielded matched full-sized transformer minimizes signal loss and maximizes output while reducing magnetic and RF interference from 90-degree placement, offset relative to the ribbon 146 dB SPL across 30 - 15,000 Hz frequency response ideal for capturing fast transients in vocals, acoustic instruments, and concert halls Legendary Shure quality and superior construction from hand-assembly of machined steel, silver, gold, and aluminum materials, and housed in a pure stainless steel casing
Description
Shure Incorporated The KSM353/ED is a premium bi-directional ribbon microphone crafted for pristine audio in studio and concert hall applications. Proprietary Roswellite® technology provides revolutionary ribbon resilience and durability under extreme conditions. Hand-assembled in the USA from state-of-the art transducers, transformers, and metals as the pinnacle of Shure quality for prestigious vocal and acoustic performances. The high-tensile strength, toughness, and shape memory of Roswellite® ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs. With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances. Bi-directional polar pattern delivers premier, completely symmetrical audio with superior off-axis rejection Revolutionary Roswellite® proprietary ribbon material replaces traditional foil ribbons with high-tensile strength, toughness, and shape memory that provides superior resilience at extreme SPLs Patented custom ribbon motor assembly tailors bass response without attenuating the overall output for full low and mid ranges, and superior upper range presence from a rising frequency response Double-shielded matched full-sized transformer minimizes signal loss and maximizes output while reducing magnetic and RF interference from 90-degree placement, offset relative to the ribbon 146 dB SPL across 30 - 15,000 Hz frequency response ideal for capturing fast transients in vocals, acoustic instruments, and concert halls Legendary Shure quality and superior construction from hand-assembly of machined steel, silver, gold, and aluminum materials, and housed in a pure stainless steel casing

Suppliers

Company
Product
Description
Supplier Links
Premier Bi-directional Ribbon Microphone - KSM353/ED - Visual Sound, Inc.
Broomall, PA, USA
Premier Bi-directional Ribbon Microphone
KSM353/ED
Premier Bi-directional Ribbon Microphone KSM353/ED
Shure Incorporated The KSM353/ED is a premium bi-directional ribbon microphone crafted for pristine audio in studio and concert hall applications. Proprietary Roswellite® technology provides revolutionary ribbon resilience and durability under extreme conditions. Hand-assembled in the USA from state-of-the art transducers, transformers, and metals as the pinnacle of Shure quality for prestigious vocal and acoustic performances. The high-tensile strength, toughness, and shape memory of Roswellite® ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs. With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances. Bi-directional polar pattern delivers premier, completely symmetrical audio with superior off-axis rejection Revolutionary Roswellite® proprietary ribbon material replaces traditional foil ribbons with high-tensile strength, toughness, and shape memory that provides superior resilience at extreme SPLs Patented custom ribbon motor assembly tailors bass response without attenuating the overall output for full low and mid ranges, and superior upper range presence from a rising frequency response Double-shielded matched full-sized transformer minimizes signal loss and maximizes output while reducing magnetic and RF interference from 90-degree placement, offset relative to the ribbon 146 dB SPL across 30 - 15,000 Hz frequency response ideal for capturing fast transients in vocals, acoustic instruments, and concert halls Legendary Shure quality and superior construction from hand-assembly of machined steel, silver, gold, and aluminum materials, and housed in a pure stainless steel casing

Shure Incorporated

The KSM353/ED is a premium bi-directional ribbon microphone crafted for pristine audio in studio and concert hall applications. Proprietary Roswellite® technology provides revolutionary ribbon resilience and durability under extreme conditions. Hand-assembled in the USA from state-of-the art transducers, transformers, and metals as the pinnacle of Shure quality for prestigious vocal and acoustic performances.
The high-tensile strength, toughness, and shape memory of Roswellite® ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs.
With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances.

  • Bi-directional polar pattern delivers premier, completely symmetrical audio with superior off-axis rejection
  • Revolutionary Roswellite® proprietary ribbon material replaces traditional foil ribbons with high-tensile strength, toughness, and shape memory that provides superior resilience at extreme SPLs
  • Patented custom ribbon motor assembly tailors bass response without attenuating the overall output for full low and mid ranges, and superior upper range presence from a rising frequency response
  • Double-shielded matched full-sized transformer minimizes signal loss and maximizes output while reducing magnetic and RF interference from 90-degree placement, offset relative to the ribbon
  • 146 dB SPL across 30 - 15,000 Hz frequency response ideal for capturing fast transients in vocals, acoustic instruments, and concert halls
  • Legendary Shure quality and superior construction from hand-assembly of machined steel, silver, gold, and aluminum materials, and housed in a pure stainless steel casing
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number KSM353/ED
Product Name Premier Bi-directional Ribbon Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details