Visual Sound, Inc. Cardioid Condenser Microphone, Champagne-Colored Finish KSM32/SL

Description
Shure Incorporated The Model KSM32 is a side-address condenser microphone with a cardioid polar pattern. Designed for studio use but rugged enough for live applications, the KSM32 has an externally biased 1-inch diaphragm, extremely low self-noise, and an extended frequency response specially tailored for vocal tracking and instrument recording. Class A, transformerless preamplifier circuitry eliminates cross-over distortion for improved linearity across the full frequency range Embossed, high-compliance diaphragm provides extended low frequency response Ultra-thin, 2.5 micro m, gold-layered, low mass, Mylar diaphragm for excellent transient response 15 dB attenuation switch for handling extremely high sound pressure levels (SPL) Switchable low-frequency filter provides greater flexibility to reduce back-ground noise or to counteract proximity effect Integrated three-stage pop protection grille reduces "pop" and other breath noise Internal shock mount reduces transmission of handling noise Extended frequency response Very low self noise Exceptional low-frequency reproduction High output level High input SPL capability No crossover distortion Extremely uniform polar response Superior common mode rejection and suppression of radio frequency interference Includes ShureLock swivel mount and padded zippered carrying bag
Description
Shure Incorporated The Model KSM32 is a side-address condenser microphone with a cardioid polar pattern. Designed for studio use but rugged enough for live applications, the KSM32 has an externally biased 1-inch diaphragm, extremely low self-noise, and an extended frequency response specially tailored for vocal tracking and instrument recording. Class A, transformerless preamplifier circuitry eliminates cross-over distortion for improved linearity across the full frequency range Embossed, high-compliance diaphragm provides extended low frequency response Ultra-thin, 2.5 micro m, gold-layered, low mass, Mylar diaphragm for excellent transient response 15 dB attenuation switch for handling extremely high sound pressure levels (SPL) Switchable low-frequency filter provides greater flexibility to reduce back-ground noise or to counteract proximity effect Integrated three-stage pop protection grille reduces "pop" and other breath noise Internal shock mount reduces transmission of handling noise Extended frequency response Very low self noise Exceptional low-frequency reproduction High output level High input SPL capability No crossover distortion Extremely uniform polar response Superior common mode rejection and suppression of radio frequency interference Includes ShureLock swivel mount and padded zippered carrying bag

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid Condenser Microphone, Champagne-Colored Finish
KSM32/SL
Cardioid Condenser Microphone, Champagne-Colored Finish KSM32/SL
Shure Incorporated The Model KSM32 is a side-address condenser microphone with a cardioid polar pattern. Designed for studio use but rugged enough for live applications, the KSM32 has an externally biased 1-inch diaphragm, extremely low self-noise, and an extended frequency response specially tailored for vocal tracking and instrument recording. Class A, transformerless preamplifier circuitry eliminates cross-over distortion for improved linearity across the full frequency range Embossed, high-compliance diaphragm provides extended low frequency response Ultra-thin, 2.5 micro m, gold-layered, low mass, Mylar diaphragm for excellent transient response 15 dB attenuation switch for handling extremely high sound pressure levels (SPL) Switchable low-frequency filter provides greater flexibility to reduce back-ground noise or to counteract proximity effect Integrated three-stage pop protection grille reduces "pop" and other breath noise Internal shock mount reduces transmission of handling noise Extended frequency response Very low self noise Exceptional low-frequency reproduction High output level High input SPL capability No crossover distortion Extremely uniform polar response Superior common mode rejection and suppression of radio frequency interference Includes ShureLock swivel mount and padded zippered carrying bag

Shure Incorporated

The Model KSM32 is a side-address condenser microphone with a cardioid polar pattern. Designed for studio use but rugged enough for live applications, the KSM32 has an externally biased 1-inch diaphragm, extremely low self-noise, and an extended frequency response specially tailored for vocal tracking and instrument recording.

  • Class A, transformerless preamplifier circuitry eliminates cross-over distortion for improved linearity across the full frequency range
  • Embossed, high-compliance diaphragm provides extended low frequency response
  • Ultra-thin, 2.5 micro m, gold-layered, low mass, Mylar diaphragm for excellent transient response
  • 15 dB attenuation switch for handling extremely high sound pressure levels (SPL)
  • Switchable low-frequency filter provides greater flexibility to reduce back-ground noise or to counteract proximity effect
  • Integrated three-stage pop protection grille reduces "pop" and other breath noise
  • Internal shock mount reduces transmission of handling noise
  • Extended frequency response
  • Very low self noise
  • Exceptional low-frequency reproduction
  • High output level
  • High input SPL capability
  • No crossover distortion
  • Extremely uniform polar response
  • Superior common mode rejection and suppression of radio frequency interference
  • Includes ShureLock swivel mount and padded zippered carrying bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number KSM32/SL
Product Name Cardioid Condenser Microphone, Champagne-Colored Finish
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM7 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 48 to 19000 Hz
Sensitivity 0.8000 mV/Pa (5516 mV/psi)
View Details