Visual Sound, Inc. Dual-Voice Ribbon Microphone KSM313/NE

Description
Shure Incorporated The KSM313/NE is a premium bi-directional ribbon microphone for world-class audio and performance. The dual-voice design features discrete front-and-rear side sonic signatures for use with amplified instruments or intimate vocal applications. Hand-assembled in the USA with custom components and proprietary Roswellite® technology for revolutionary ribbon resilience under extreme conditions. The high-tensile strength, toughness, and shape memory of Roswellite® ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs. With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances. Bi-directional polar pattern delivers premier audio with superior off-axis rejection True Dual-Voice tuned specifically for user's for choice of response: warm and full for amplifiers, or swivel for bright and flattering vocals Revolutionary Roswellite® proprietary ribbon material replaces traditional foil ribbons with high tensile strength, toughness, and shape memory that provides superior resilience at extreme SPLs Custom-sourced components for superior presence, minimized signal loss, and maximized output 146 dB SPL across 30 - 15,000 Hz frequency response ideal for capturing fast transients in vocals, acoustic instruments, and concert halls Legendary Shure quality and superior construction from hand-assembly of machined steel, silver, gold, and aluminum materials
Description
Shure Incorporated The KSM313/NE is a premium bi-directional ribbon microphone for world-class audio and performance. The dual-voice design features discrete front-and-rear side sonic signatures for use with amplified instruments or intimate vocal applications. Hand-assembled in the USA with custom components and proprietary Roswellite® technology for revolutionary ribbon resilience under extreme conditions. The high-tensile strength, toughness, and shape memory of Roswellite® ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs. With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances. Bi-directional polar pattern delivers premier audio with superior off-axis rejection True Dual-Voice tuned specifically for user's for choice of response: warm and full for amplifiers, or swivel for bright and flattering vocals Revolutionary Roswellite® proprietary ribbon material replaces traditional foil ribbons with high tensile strength, toughness, and shape memory that provides superior resilience at extreme SPLs Custom-sourced components for superior presence, minimized signal loss, and maximized output 146 dB SPL across 30 - 15,000 Hz frequency response ideal for capturing fast transients in vocals, acoustic instruments, and concert halls Legendary Shure quality and superior construction from hand-assembly of machined steel, silver, gold, and aluminum materials

Suppliers

Company
Product
Description
Supplier Links
Dual-Voice Ribbon Microphone - KSM313/NE - Visual Sound, Inc.
Broomall, PA, USA
Dual-Voice Ribbon Microphone
KSM313/NE
Dual-Voice Ribbon Microphone KSM313/NE
Shure Incorporated The KSM313/NE is a premium bi-directional ribbon microphone for world-class audio and performance. The dual-voice design features discrete front-and-rear side sonic signatures for use with amplified instruments or intimate vocal applications. Hand-assembled in the USA with custom components and proprietary Roswellite® technology for revolutionary ribbon resilience under extreme conditions. The high-tensile strength, toughness, and shape memory of Roswellite® ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs. With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances. Bi-directional polar pattern delivers premier audio with superior off-axis rejection True Dual-Voice tuned specifically for user's for choice of response: warm and full for amplifiers, or swivel for bright and flattering vocals Revolutionary Roswellite® proprietary ribbon material replaces traditional foil ribbons with high tensile strength, toughness, and shape memory that provides superior resilience at extreme SPLs Custom-sourced components for superior presence, minimized signal loss, and maximized output 146 dB SPL across 30 - 15,000 Hz frequency response ideal for capturing fast transients in vocals, acoustic instruments, and concert halls Legendary Shure quality and superior construction from hand-assembly of machined steel, silver, gold, and aluminum materials

Shure Incorporated

The KSM313/NE is a premium bi-directional ribbon microphone for world-class audio and performance. The dual-voice design features discrete front-and-rear side sonic signatures for use with amplified instruments or intimate vocal applications. Hand-assembled in the USA with custom components and proprietary Roswellite® technology for revolutionary ribbon resilience under extreme conditions.
The high-tensile strength, toughness, and shape memory of Roswellite® ribbon material replaces traditional foil ribbons for superior resilience at extreme SPLs.
With unique technology and application features, alongside superior materials and construction, Shure KSM Ribbon Microphones are the necessary choice for the world's most accomplished studio and live performances.

  • Bi-directional polar pattern delivers premier audio with superior off-axis rejection
  • True Dual-Voice tuned specifically for user's for choice of response: warm and full for amplifiers, or swivel for bright and flattering vocals
  • Revolutionary Roswellite® proprietary ribbon material replaces traditional foil ribbons with high tensile strength, toughness, and shape memory that provides superior resilience at extreme SPLs
  • Custom-sourced components for superior presence, minimized signal loss, and maximized output
  • 146 dB SPL across 30 - 15,000 Hz frequency response ideal for capturing fast transients in vocals, acoustic instruments, and concert halls
  • Legendary Shure quality and superior construction from hand-assembly of machined steel, silver, gold, and aluminum materials
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number KSM313/NE
Product Name Dual-Voice Ribbon Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional Microphones - CEM-OB60278-423G-XLZC01-AL-W - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details