Visual Sound, Inc. KRP-600M

Description
Pioneer Electronics (USA) Inc. - The new ninth generation of Pioneer's industry leading plasma line. Based on the KURO brand, the KRP-600M offers full 1080p functionality, unmatched picture clarity and new capabilities for integrators and customers alike. Improved ASIC Video Processing & Scaling Improved Optimum Mode Room Light Sensor Intelligent Mode Mode 1 (Improvement of 8G's one) Mode 2 (White Balance Correction) Manual Video Adjustment Function- Before & After Comparison AV Sharpness AV Pro Adjust PureCinema Text Optimaization DRE Picture Activation Black Level Black Level Activation ACL ACL Activation Enhancer Mode Gamma Color Temperature (Pre-Setting) Color Temperature (Manual) CTI CTI Activation Color Management Color Space Blue Only Mode 3DNR Noise Reduction 3DNR Activation Field NR Field NR Activation Block NR Block NR Activation Mosquito NR Mosquito NR Activation Integrator Mode KURO Link (HDML 1.3) On Screen Display Remote Controller PsideP (3 Patterns) / SWAP PinP (4 Positions) Still Picture Energy Save After-Image Reducer Function (Orbiter, Auto Size, HD Wide Mode) Side Mask Detection (Brightness Sync., Video Pattern-White Bar) Game Control Preference (AV Selection) Blue LED Dimmer Input Priority Sleep Timer
Description
Pioneer Electronics (USA) Inc. - The new ninth generation of Pioneer's industry leading plasma line. Based on the KURO brand, the KRP-600M offers full 1080p functionality, unmatched picture clarity and new capabilities for integrators and customers alike. Improved ASIC Video Processing & Scaling Improved Optimum Mode Room Light Sensor Intelligent Mode Mode 1 (Improvement of 8G's one) Mode 2 (White Balance Correction) Manual Video Adjustment Function- Before & After Comparison AV Sharpness AV Pro Adjust PureCinema Text Optimaization DRE Picture Activation Black Level Black Level Activation ACL ACL Activation Enhancer Mode Gamma Color Temperature (Pre-Setting) Color Temperature (Manual) CTI CTI Activation Color Management Color Space Blue Only Mode 3DNR Noise Reduction 3DNR Activation Field NR Field NR Activation Block NR Block NR Activation Mosquito NR Mosquito NR Activation Integrator Mode KURO Link (HDML 1.3) On Screen Display Remote Controller PsideP (3 Patterns) / SWAP PinP (4 Positions) Still Picture Energy Save After-Image Reducer Function (Orbiter, Auto Size, HD Wide Mode) Side Mask Detection (Brightness Sync., Video Pattern-White Bar) Game Control Preference (AV Selection) Blue LED Dimmer Input Priority Sleep Timer

Suppliers

Company
Product
Description
Supplier Links
Pioneer Electronics (USA) Inc. - The new ninth generation of Pioneer's industry leading plasma line. Based on the KURO brand, the KRP-600M offers full 1080p functionality, unmatched picture clarity and new capabilities for integrators and customers alike. Improved ASIC Video Processing & Scaling Improved Optimum Mode Room Light Sensor Intelligent Mode Mode 1 (Improvement of 8G's one) Mode 2 (White Balance Correction) Manual Video Adjustment Function- Before & After Comparison AV Sharpness AV Pro Adjust PureCinema Text Optimaization DRE Picture Activation Black Level Black Level Activation ACL ACL Activation Enhancer Mode Gamma Color Temperature (Pre-Setting) Color Temperature (Manual) CTI CTI Activation Color Management Color Space Blue Only Mode 3DNR Noise Reduction 3DNR Activation Field NR Field NR Activation Block NR Block NR Activation Mosquito NR Mosquito NR Activation Integrator Mode KURO Link (HDML 1.3) On Screen Display Remote Controller PsideP (3 Patterns) / SWAP PinP (4 Positions) Still Picture Energy Save After-Image Reducer Function (Orbiter, Auto Size, HD Wide Mode) Side Mask Detection (Brightness Sync., Video Pattern-White Bar) Game Control Preference (AV Selection) Blue LED Dimmer Input Priority Sleep Timer

Pioneer Electronics (USA) Inc. - The new ninth generation of Pioneer's industry leading plasma line. Based on the KURO brand, the KRP-600M offers full 1080p functionality, unmatched picture clarity and new capabilities for integrators and customers alike.

  • Improved ASIC Video Processing & Scaling
  • Improved Optimum Mode
  • Room Light Sensor
  • Intelligent Mode
  • Mode 1 (Improvement of 8G's one)
  • Mode 2 (White Balance Correction)
  • Manual Video Adjustment Function- Before & After Comparison
  • AV Sharpness
  • AV Pro Adjust
  • PureCinema
  • Text Optimaization
  • DRE Picture Activation
  • Black Level
  • Black Level Activation
  • ACL
  • ACL Activation
  • Enhancer Mode
  • Gamma
  • Color Temperature (Pre-Setting)
  • Color Temperature (Manual)
  • CTI
  • CTI Activation
  • Color Management
  • Color Space
  • Blue Only Mode
  • 3DNR Noise Reduction
  • 3DNR Activation
  • Field NR
  • Field NR Activation
  • Block NR
  • Block NR Activation
  • Mosquito NR
  • Mosquito NR Activation
  • Integrator Mode
  • KURO Link (HDML 1.3)
  • On Screen Display
  • Remote Controller
  • PsideP (3 Patterns) / SWAP
  • PinP (4 Positions)
  • Still Picture
  • Energy Save
  • After-Image Reducer Function (Orbiter, Auto Size, HD Wide Mode)
  • Side Mask Detection (Brightness Sync., Video Pattern-White Bar)
  • Game Control Preference (AV Selection)
  • Blue LED Dimmer
  • Input Priority
  • Sleep Timer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number KRP-600M
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204629 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details