Visual Sound, Inc. loudspeaker KLA12

Description
QSC Audio Products, Inc. - 12-inch, 2-way loudspeaker Housed in a rugged ABS enclosure that results in both light weight and long-term durability, the KLA12 features a 12-inch low frequency transducer coupled with a 1.75-inch compression driver. Designed to be used exclusively as a fixed arcuate line array, each KLA12 is set at a 90° horizontal by 18° vertical splay angle, allowing 90° vertical coverage arrays to be configured using only five boxes (most other solutions require six). KLA's unique self-contained SOLO™ (Single-Operator Logistics) Rigging System enables users to quickly assemble (and disassemble) the line array in a fraction of the time without the need for special tools or external hardware. The KLA12 Ar-Q™ (Arcuate Equalization) processing enables users to quickly tune the array, making appropriate frequency compensation adjustments based on the number of boxes. With the click of a dial, the user can select the total number of boxes deployed in the array resulting in an evenly balanced and accurate tonal curve. QSC's proprietary Intrinsic Correction™, first introduced with the WideLine™ Series, actively adjusts time, frequency and amplitude response to achieve a maximally flat bandpass target. 500 W x 500 W power module Rugged, ABS enclosure delivers light-weight durability SOLO™ Rigging System supports deployment without tools or external hardware Ar-Q™ Frequency Optimization quickly tunes the array with the click of a dial, adjusting for the appropriate number of boxes 12:1 design factor supports arrays of up to five (5) units 90° x 18° nominal coverage (requires only five boxes to configure a 90° x 90° array) High power, 12" low frequency driver provides extension down to 44Hz without subwoofers Extensive DSP further enhances and protects performance 1.75" diaphragm compression driver delivers clear and powerful high-frequency reproduction PowerCon™ Input and Thru connections Tilt-Direct™ pole mount assists directivity in single-unit applications
Description
QSC Audio Products, Inc. - 12-inch, 2-way loudspeaker Housed in a rugged ABS enclosure that results in both light weight and long-term durability, the KLA12 features a 12-inch low frequency transducer coupled with a 1.75-inch compression driver. Designed to be used exclusively as a fixed arcuate line array, each KLA12 is set at a 90° horizontal by 18° vertical splay angle, allowing 90° vertical coverage arrays to be configured using only five boxes (most other solutions require six). KLA's unique self-contained SOLO™ (Single-Operator Logistics) Rigging System enables users to quickly assemble (and disassemble) the line array in a fraction of the time without the need for special tools or external hardware. The KLA12 Ar-Q™ (Arcuate Equalization) processing enables users to quickly tune the array, making appropriate frequency compensation adjustments based on the number of boxes. With the click of a dial, the user can select the total number of boxes deployed in the array resulting in an evenly balanced and accurate tonal curve. QSC's proprietary Intrinsic Correction™, first introduced with the WideLine™ Series, actively adjusts time, frequency and amplitude response to achieve a maximally flat bandpass target. 500 W x 500 W power module Rugged, ABS enclosure delivers light-weight durability SOLO™ Rigging System supports deployment without tools or external hardware Ar-Q™ Frequency Optimization quickly tunes the array with the click of a dial, adjusting for the appropriate number of boxes 12:1 design factor supports arrays of up to five (5) units 90° x 18° nominal coverage (requires only five boxes to configure a 90° x 90° array) High power, 12" low frequency driver provides extension down to 44Hz without subwoofers Extensive DSP further enhances and protects performance 1.75" diaphragm compression driver delivers clear and powerful high-frequency reproduction PowerCon™ Input and Thru connections Tilt-Direct™ pole mount assists directivity in single-unit applications

Suppliers

Company
Product
Description
Supplier Links
loudspeaker - KLA12 - Visual Sound, Inc.
Broomall, PA, USA
loudspeaker
KLA12
loudspeaker KLA12
QSC Audio Products, Inc. - 12-inch, 2-way loudspeaker Housed in a rugged ABS enclosure that results in both light weight and long-term durability, the KLA12 features a 12-inch low frequency transducer coupled with a 1.75-inch compression driver. Designed to be used exclusively as a fixed arcuate line array, each KLA12 is set at a 90° horizontal by 18° vertical splay angle, allowing 90° vertical coverage arrays to be configured using only five boxes (most other solutions require six). KLA's unique self-contained SOLO™ (Single-Operator Logistics) Rigging System enables users to quickly assemble (and disassemble) the line array in a fraction of the time without the need for special tools or external hardware. The KLA12 Ar-Q™ (Arcuate Equalization) processing enables users to quickly tune the array, making appropriate frequency compensation adjustments based on the number of boxes. With the click of a dial, the user can select the total number of boxes deployed in the array resulting in an evenly balanced and accurate tonal curve. QSC's proprietary Intrinsic Correction™, first introduced with the WideLine™ Series, actively adjusts time, frequency and amplitude response to achieve a maximally flat bandpass target. 500 W x 500 W power module Rugged, ABS enclosure delivers light-weight durability SOLO™ Rigging System supports deployment without tools or external hardware Ar-Q™ Frequency Optimization quickly tunes the array with the click of a dial, adjusting for the appropriate number of boxes 12:1 design factor supports arrays of up to five (5) units 90° x 18° nominal coverage (requires only five boxes to configure a 90° x 90° array) High power, 12" low frequency driver provides extension down to 44Hz without subwoofers Extensive DSP further enhances and protects performance 1.75" diaphragm compression driver delivers clear and powerful high-frequency reproduction PowerCon™ Input and Thru connections Tilt-Direct™ pole mount assists directivity in single-unit applications

QSC Audio Products, Inc. - 12-inch, 2-way loudspeaker

Housed in a rugged ABS enclosure that results in both light weight and long-term durability, the KLA12 features a 12-inch low frequency transducer coupled with a 1.75-inch compression driver. Designed to be used exclusively as a fixed arcuate line array, each KLA12 is set at a 90° horizontal by 18° vertical splay angle, allowing 90° vertical coverage arrays to be configured using only five boxes (most other solutions require six). KLA's unique self-contained SOLO™ (Single-Operator Logistics) Rigging System enables users to quickly assemble (and disassemble) the line array in a fraction of the time without the need for special tools or external hardware. The KLA12 Ar-Q™ (Arcuate Equalization) processing enables users to quickly tune the array, making appropriate frequency compensation adjustments based on the number of boxes. With the click of a dial, the user can select the total number of boxes deployed in the array resulting in an evenly balanced and accurate tonal curve. QSC's proprietary Intrinsic Correction™, first introduced with the WideLine™ Series, actively adjusts time, frequency and amplitude response to achieve a maximally flat bandpass target.

  • 500 W x 500 W power module
  • Rugged, ABS enclosure delivers light-weight durability
  • SOLO™ Rigging System supports deployment without tools or external hardware
  • Ar-Q™ Frequency Optimization quickly tunes the array with the click of a dial, adjusting for the appropriate number of boxes
  • 12:1 design factor supports arrays of up to five (5) units
  • 90° x 18° nominal coverage (requires only five boxes to configure a 90° x 90° array)
  • High power, 12" low frequency driver provides extension down to 44Hz without subwoofers
  • Extensive DSP further enhances and protects performance
  • 1.75" diaphragm compression driver delivers clear and powerful high-frequency reproduction
  • PowerCon™ Input and Thru connections
  • Tilt-Direct™ pole mount assists directivity in single-unit applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KLA12
Product Name loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 127 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details