Visual Sound, Inc. Attenuator-100W Keylock, Priority, 70V/25V, 1-gang SS/Decora, Wht KL100-PA-DSW

Description
Lowell Manufacturing Company KL100-PA-DSW: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora ss/white) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company KL100-PA-DSW: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora ss/white) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-100W Keylock, Priority, 70V/25V, 1-gang SS/Decora, Wht - KL100-PA-DSW - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-100W Keylock, Priority, 70V/25V, 1-gang SS/Decora, Wht
KL100-PA-DSW
Attenuator-100W Keylock, Priority, 70V/25V, 1-gang SS/Decora, Wht KL100-PA-DSW
Lowell Manufacturing Company KL100-PA-DSW: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora ss/white) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

KL100-PA-DSW: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora ss/white)
MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KL100-PA-DSW
Product Name Attenuator-100W Keylock, Priority, 70V/25V, 1-gang SS/Decora, Wht
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details