Visual Sound, Inc. Wide Dispersion ReentrantHorn Loudspeaker KFLDS30T

Description
Bogen Communications, Inc. The Bogen KFLDS30T is a wide dispersion, high intelligibility, reentrant type loudspeaker, designed for applications where wide angle projection and select audio directivity is a necessity. The flare-shaped horn can be rotated to project sound in either the horizontal or vertical plane. The speaker's all-purpose tilt and swivel base simplifies installation and makes such positioning possible. Its sturdy, weatherproof, polycarbonate and aluminum construction is ideal for both indoor and outdoor use. Screw terminals make installation fast and easy. Plastic cover protects connectors and 70V/25V impedance selector switch, and provides strain relief for the audio line. *70 x 95 degree dispersion with rotatable horn flare. *30 watts max. @ 70V or 15 watts max. @ 25V. *Weatherproof, polycarbonate & aluminum construction. *All-purpose mounting bracket provides precise positioning in the vertical and horizontal planes with a single adjustment. *7 position weather-sealed switch matches either 70V or 25V constant-voltage line.
Description
Bogen Communications, Inc. The Bogen KFLDS30T is a wide dispersion, high intelligibility, reentrant type loudspeaker, designed for applications where wide angle projection and select audio directivity is a necessity. The flare-shaped horn can be rotated to project sound in either the horizontal or vertical plane. The speaker's all-purpose tilt and swivel base simplifies installation and makes such positioning possible. Its sturdy, weatherproof, polycarbonate and aluminum construction is ideal for both indoor and outdoor use. Screw terminals make installation fast and easy. Plastic cover protects connectors and 70V/25V impedance selector switch, and provides strain relief for the audio line. *70 x 95 degree dispersion with rotatable horn flare. *30 watts max. @ 70V or 15 watts max. @ 25V. *Weatherproof, polycarbonate & aluminum construction. *All-purpose mounting bracket provides precise positioning in the vertical and horizontal planes with a single adjustment. *7 position weather-sealed switch matches either 70V or 25V constant-voltage line.

Suppliers

Company
Product
Description
Supplier Links
Wide Dispersion ReentrantHorn Loudspeaker - KFLDS30T - Visual Sound, Inc.
Broomall, PA, USA
Wide Dispersion ReentrantHorn Loudspeaker
KFLDS30T
Wide Dispersion ReentrantHorn Loudspeaker KFLDS30T
Bogen Communications, Inc. The Bogen KFLDS30T is a wide dispersion, high intelligibility, reentrant type loudspeaker, designed for applications where wide angle projection and select audio directivity is a necessity. The flare-shaped horn can be rotated to project sound in either the horizontal or vertical plane. The speaker's all-purpose tilt and swivel base simplifies installation and makes such positioning possible. Its sturdy, weatherproof, polycarbonate and aluminum construction is ideal for both indoor and outdoor use. Screw terminals make installation fast and easy. Plastic cover protects connectors and 70V/25V impedance selector switch, and provides strain relief for the audio line. *70 x 95 degree dispersion with rotatable horn flare. *30 watts max. @ 70V or 15 watts max. @ 25V. *Weatherproof, polycarbonate & aluminum construction. *All-purpose mounting bracket provides precise positioning in the vertical and horizontal planes with a single adjustment. *7 position weather-sealed switch matches either 70V or 25V constant-voltage line.

Bogen Communications, Inc.

The Bogen KFLDS30T is a wide dispersion, high intelligibility, reentrant type loudspeaker, designed for applications where wide angle projection and select audio directivity is a necessity. The flare-shaped horn can be rotated to project sound in either the horizontal or vertical plane. The speaker's all-purpose tilt and swivel base simplifies installation and makes such positioning possible. Its sturdy, weatherproof, polycarbonate and aluminum construction is ideal for both indoor and outdoor use. Screw terminals make installation fast and easy. Plastic cover protects connectors and 70V/25V impedance selector switch, and provides strain relief for the audio line. *70 x 95 degree dispersion with rotatable horn flare. *30 watts max. @ 70V or 15 watts max. @ 25V. *Weatherproof, polycarbonate & aluminum construction. *All-purpose mounting bracket provides precise positioning in the vertical and horizontal planes with a single adjustment. *7 position weather-sealed switch matches either 70V or 25V constant-voltage line.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KFLDS30T
Product Name Wide Dispersion ReentrantHorn Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526946 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
View Details
Speakers - GBS-250F38CP01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 38 Hz
View Details