Visual Sound, Inc. Long throw LF Phased PointSource Technology module KF930F

Description
EAW - Eastern Acoustic Works, Inc. Long throw LF Phased PointSource Technology™ module. (4) 15-in. LF (two separate push/pull cells) PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF930 is a dedicated low frequency module engineered for use with Phase PointSource Technology digital signal processing in the creation of PPST arrays. The system comprises two cells each consisting of two specially designed 15-in. low frequency cones loaded magnets-out on angled baffles to maximize acoustical coupling of the drivers. Both horizontal and vertical coverage are determined by PPST processing. PPST processing allows the use of a variety of directivity enhancing schemes including line arrays and EAWs Tuned Dipolar Array technology. Properly PPST settings can also maximize low frequency output and LF extension. The specific needs of the application should determine which type of settings are implemented. A toggle switch controls the KF930s only passive filtering which provides appropriate settings for modules located in inner or outer columns. Outboard digital signal processors must provide all other system control.
Description
EAW - Eastern Acoustic Works, Inc. Long throw LF Phased PointSource Technology™ module. (4) 15-in. LF (two separate push/pull cells) PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF930 is a dedicated low frequency module engineered for use with Phase PointSource Technology digital signal processing in the creation of PPST arrays. The system comprises two cells each consisting of two specially designed 15-in. low frequency cones loaded magnets-out on angled baffles to maximize acoustical coupling of the drivers. Both horizontal and vertical coverage are determined by PPST processing. PPST processing allows the use of a variety of directivity enhancing schemes including line arrays and EAWs Tuned Dipolar Array technology. Properly PPST settings can also maximize low frequency output and LF extension. The specific needs of the application should determine which type of settings are implemented. A toggle switch controls the KF930s only passive filtering which provides appropriate settings for modules located in inner or outer columns. Outboard digital signal processors must provide all other system control.

Suppliers

Company
Product
Description
Supplier Links
Long throw LF Phased PointSource Technology module - KF930F - Visual Sound, Inc.
Broomall, PA, USA
Long throw LF Phased PointSource Technology module
KF930F
Long throw LF Phased PointSource Technology module KF930F
EAW - Eastern Acoustic Works, Inc. Long throw LF Phased PointSource Technology™ module. (4) 15-in. LF (two separate push/pull cells) PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF930 is a dedicated low frequency module engineered for use with Phase PointSource Technology digital signal processing in the creation of PPST arrays. The system comprises two cells each consisting of two specially designed 15-in. low frequency cones loaded magnets-out on angled baffles to maximize acoustical coupling of the drivers. Both horizontal and vertical coverage are determined by PPST processing. PPST processing allows the use of a variety of directivity enhancing schemes including line arrays and EAWs Tuned Dipolar Array technology. Properly PPST settings can also maximize low frequency output and LF extension. The specific needs of the application should determine which type of settings are implemented. A toggle switch controls the KF930s only passive filtering which provides appropriate settings for modules located in inner or outer columns. Outboard digital signal processors must provide all other system control.

EAW - Eastern Acoustic Works, Inc.

Long throw LF Phased PointSource Technology™ module. (4) 15-in. LF (two separate push/pull cells) PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application.

The KF930 is a dedicated low frequency module engineered for use with Phase PointSource Technology digital signal processing in the creation of PPST arrays. The system comprises two cells each consisting of two specially designed 15-in. low frequency cones loaded magnets-out on angled baffles to maximize acoustical coupling of the drivers. Both horizontal and vertical coverage are determined by PPST processing. PPST processing allows the use of a variety of directivity enhancing schemes including line arrays and EAWs Tuned Dipolar Array technology. Properly PPST settings can also maximize low frequency output and LF extension. The specific needs of the application should determine which type of settings are implemented. A toggle switch controls the KF930s only passive filtering which provides appropriate settings for modules located in inner or outer columns. Outboard digital signal processors must provide all other system control.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF930F
Product Name Long throw LF Phased PointSource Technology module
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
GQ Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 37 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details