Visual Sound, Inc. Medium throw/downfill HF Phased PointSource Technology module KF913F

Description
EAW - Eastern Acoustic Works, Inc. Medium throw/downfill HF Phased PointSource Technology™ module. (3) 2-in. HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF913F is a dedicated high-frequency medium throw/downfill module engineered for use with Phased Point Source Technology™ digital signal processing in the creation of PPST™ arrays. It provides coverage from 0° to -45° below the horizontal axis with flat frequency response. Usable frequency response is provided to -60° below the horizontal axis. The system comprises three cells of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30° horizontal coverage SimplePhase™ horn. The compression drivers specified for the KF913F are specially engineered to accept up to 20 dB additional input at 10 kHz as part of EAWs HF pre-emphasis technique. HF pre-emphasis helps the KF913F provide high-frequency perception at distances in excess of 400 feet. Sophisticated horn-loading technology allows the KF913F to provide focused downfill coverage without breaking the bottom of the enclosure. The lowest cells high-frequency compression driver employs a near instantaneous reflection off the top of the cell to gain additional bend to reach 60° below horizontal. Because the enclosures bottom is sealed -- the downfill element can be placed at any location in the array -- not only on the bottom row.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30° over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase-coherent summation with other drivers within the module.
Description
EAW - Eastern Acoustic Works, Inc. Medium throw/downfill HF Phased PointSource Technology™ module. (3) 2-in. HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF913F is a dedicated high-frequency medium throw/downfill module engineered for use with Phased Point Source Technology™ digital signal processing in the creation of PPST™ arrays. It provides coverage from 0° to -45° below the horizontal axis with flat frequency response. Usable frequency response is provided to -60° below the horizontal axis. The system comprises three cells of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30° horizontal coverage SimplePhase™ horn. The compression drivers specified for the KF913F are specially engineered to accept up to 20 dB additional input at 10 kHz as part of EAWs HF pre-emphasis technique. HF pre-emphasis helps the KF913F provide high-frequency perception at distances in excess of 400 feet. Sophisticated horn-loading technology allows the KF913F to provide focused downfill coverage without breaking the bottom of the enclosure. The lowest cells high-frequency compression driver employs a near instantaneous reflection off the top of the cell to gain additional bend to reach 60° below horizontal. Because the enclosures bottom is sealed -- the downfill element can be placed at any location in the array -- not only on the bottom row.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30° over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase-coherent summation with other drivers within the module.

Suppliers

Company
Product
Description
Supplier Links
Medium throw/downfill HF Phased PointSource Technology module - KF913F - Visual Sound, Inc.
Broomall, PA, USA
Medium throw/downfill HF Phased PointSource Technology module
KF913F
Medium throw/downfill HF Phased PointSource Technology module KF913F
EAW - Eastern Acoustic Works, Inc. Medium throw/downfill HF Phased PointSource Technology™ module. (3) 2-in. HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF913F is a dedicated high-frequency medium throw/downfill module engineered for use with Phased Point Source Technology™ digital signal processing in the creation of PPST™ arrays. It provides coverage from 0° to -45° below the horizontal axis with flat frequency response. Usable frequency response is provided to -60° below the horizontal axis. The system comprises three cells of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30° horizontal coverage SimplePhase™ horn. The compression drivers specified for the KF913F are specially engineered to accept up to 20 dB additional input at 10 kHz as part of EAWs HF pre-emphasis technique. HF pre-emphasis helps the KF913F provide high-frequency perception at distances in excess of 400 feet. Sophisticated horn-loading technology allows the KF913F to provide focused downfill coverage without breaking the bottom of the enclosure. The lowest cells high-frequency compression driver employs a near instantaneous reflection off the top of the cell to gain additional bend to reach 60° below horizontal. Because the enclosures bottom is sealed -- the downfill element can be placed at any location in the array -- not only on the bottom row.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30° over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase-coherent summation with other drivers within the module.

EAW - Eastern Acoustic Works, Inc.

Medium throw/downfill HF Phased PointSource Technology™ module. (3) 2-in. HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application.

The KF913F is a dedicated high-frequency medium throw/downfill module engineered for use with Phased Point Source Technology™ digital signal processing in the creation of PPST™ arrays. It provides coverage from 0° to -45° below the horizontal axis with flat frequency response. Usable frequency response is provided to -60° below the horizontal axis. The system comprises three cells of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30° horizontal coverage SimplePhase™ horn. The compression drivers specified for the KF913F are specially engineered to accept up to 20 dB additional input at 10 kHz as part of EAWs HF pre-emphasis technique. HF pre-emphasis helps the KF913F provide high-frequency perception at distances in excess of 400 feet. Sophisticated horn-loading technology allows the KF913F to provide focused downfill coverage without breaking the bottom of the enclosure. The lowest cells high-frequency compression driver employs a near instantaneous reflection off the top of the cell to gain additional bend to reach 60° below horizontal. Because the enclosures bottom is sealed -- the downfill element can be placed at any location in the array -- not only on the bottom row.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30° over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase-coherent summation with other drivers within the module.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF913F
Product Name Medium throw/downfill HF Phased PointSource Technology module
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 366 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details