Visual Sound, Inc. Long throw HF Phased PointSource Technology module KF910F

Description
EAW - Eastern Acoustic Works, Inc. Long throw HF Phased PointSource Technology™ module. (5) 2 inch HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF910 is a dedicated high-frequency long throw module engineered for use with Phase Point Source Technology™ digital signal processing in the creation of PPST™ arrays. The system comprises five cells consisting of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30 degree horizontal coverage SimplePhase™ horn. Vertical coverage is determined by PPST™ processing. The compression drivers specified for the KF910F are specially engineered to accept up to 20 dB additional input at 10 kHz as part of EAWs HF pre-emphasis technique. HF pre-emphasis helps KF900 arrays provide high-frequency projection at distances in excess of 600 feet.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30 degrees over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase coherent summation with other drivers within the module.
Description
EAW - Eastern Acoustic Works, Inc. Long throw HF Phased PointSource Technology™ module. (5) 2 inch HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF910 is a dedicated high-frequency long throw module engineered for use with Phase Point Source Technology™ digital signal processing in the creation of PPST™ arrays. The system comprises five cells consisting of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30 degree horizontal coverage SimplePhase™ horn. Vertical coverage is determined by PPST™ processing. The compression drivers specified for the KF910F are specially engineered to accept up to 20 dB additional input at 10 kHz as part of EAWs HF pre-emphasis technique. HF pre-emphasis helps KF900 arrays provide high-frequency projection at distances in excess of 600 feet.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30 degrees over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase coherent summation with other drivers within the module.

Suppliers

Company
Product
Description
Supplier Links
Long throw HF Phased PointSource Technology module - KF910F - Visual Sound, Inc.
Broomall, PA, USA
Long throw HF Phased PointSource Technology module
KF910F
Long throw HF Phased PointSource Technology module KF910F
EAW - Eastern Acoustic Works, Inc. Long throw HF Phased PointSource Technology™ module. (5) 2 inch HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF910 is a dedicated high-frequency long throw module engineered for use with Phase Point Source Technology™ digital signal processing in the creation of PPST™ arrays. The system comprises five cells consisting of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30 degree horizontal coverage SimplePhase™ horn. Vertical coverage is determined by PPST™ processing. The compression drivers specified for the KF910F are specially engineered to accept up to 20 dB additional input at 10 kHz as part of EAWs HF pre-emphasis technique. HF pre-emphasis helps KF900 arrays provide high-frequency projection at distances in excess of 600 feet.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30 degrees over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase coherent summation with other drivers within the module.

EAW - Eastern Acoustic Works, Inc.

Long throw HF Phased PointSource Technology™ module. (5) 2 inch HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application.

The KF910 is a dedicated high-frequency long throw module engineered for use with Phase Point Source Technology™ digital signal processing in the creation of PPST™ arrays. The system comprises five cells consisting of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30 degree horizontal coverage SimplePhase™ horn. Vertical coverage is determined by PPST™ processing. The compression drivers specified for the KF910F are specially engineered to accept up to 20 dB additional input at 10 kHz as part of EAWs HF pre-emphasis technique. HF pre-emphasis helps KF900 arrays provide high-frequency projection at distances in excess of 600 feet.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30 degrees over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase coherent summation with other drivers within the module.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF910F
Product Name Long throw HF Phased PointSource Technology module
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218643 - RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 575 ohms
Sensitivity 113 dB
Size 0.30 inch (8 mm)
View Details