Visual Sound, Inc. 3-way full range system KF760

Description
EAW - Eastern Acoustic Works, Inc. 3-way full range. LF - 2x 12-in. woofer horn loaded. MF - 2x 10-in. cone horn loaded. HF - 2x 2-in. exit. 75mm voice coil compression driver horn loaded The KF760 is part of the KF760 Line Array Series. The KF760 Series uses advanced divergence shading where all loudspeakers are powered at equal level. A full KF760/761 array can provide uniform sound coverage from directly beneath itself out to hundreds of feet without complex signal processing. Vertical coverage for the array is set by varying the rear splay of the enclosures leaving the fronts tight-packed. This configuration produces a continuous coherent wavefront from the array -- projecting extended-range high-resolution sound over its full coverage area. Quality construction features include Baltic birch plywood enclosures and heavy-duty steel grilles and Neutrik NL8 connectors and all steel bar-handles and rear hand-holds and accessory caster pallets.
Description
EAW - Eastern Acoustic Works, Inc. 3-way full range. LF - 2x 12-in. woofer horn loaded. MF - 2x 10-in. cone horn loaded. HF - 2x 2-in. exit. 75mm voice coil compression driver horn loaded The KF760 is part of the KF760 Line Array Series. The KF760 Series uses advanced divergence shading where all loudspeakers are powered at equal level. A full KF760/761 array can provide uniform sound coverage from directly beneath itself out to hundreds of feet without complex signal processing. Vertical coverage for the array is set by varying the rear splay of the enclosures leaving the fronts tight-packed. This configuration produces a continuous coherent wavefront from the array -- projecting extended-range high-resolution sound over its full coverage area. Quality construction features include Baltic birch plywood enclosures and heavy-duty steel grilles and Neutrik NL8 connectors and all steel bar-handles and rear hand-holds and accessory caster pallets.

Suppliers

Company
Product
Description
Supplier Links
3-way full range system - KF760 - Visual Sound, Inc.
Broomall, PA, USA
3-way full range system
KF760
3-way full range system KF760
EAW - Eastern Acoustic Works, Inc. 3-way full range. LF - 2x 12-in. woofer horn loaded. MF - 2x 10-in. cone horn loaded. HF - 2x 2-in. exit. 75mm voice coil compression driver horn loaded The KF760 is part of the KF760 Line Array Series. The KF760 Series uses advanced divergence shading where all loudspeakers are powered at equal level. A full KF760/761 array can provide uniform sound coverage from directly beneath itself out to hundreds of feet without complex signal processing. Vertical coverage for the array is set by varying the rear splay of the enclosures leaving the fronts tight-packed. This configuration produces a continuous coherent wavefront from the array -- projecting extended-range high-resolution sound over its full coverage area. Quality construction features include Baltic birch plywood enclosures and heavy-duty steel grilles and Neutrik NL8 connectors and all steel bar-handles and rear hand-holds and accessory caster pallets.

EAW - Eastern Acoustic Works, Inc.

3-way full range. LF - 2x 12-in. woofer horn loaded. MF - 2x 10-in. cone horn loaded. HF - 2x 2-in. exit. 75mm voice coil compression driver horn loaded

The KF760 is part of the KF760 Line Array Series. The KF760 Series uses advanced divergence shading where all loudspeakers are powered at equal level. A full KF760/761 array can provide uniform sound coverage from directly beneath itself out to hundreds of feet without complex signal processing. Vertical coverage for the array is set by varying the rear splay of the enclosures leaving the fronts tight-packed. This configuration produces a continuous coherent wavefront from the array -- projecting extended-range high-resolution sound over its full coverage area. Quality construction features include Baltic birch plywood enclosures and heavy-duty steel grilles and Neutrik NL8 connectors and all steel bar-handles and rear hand-holds and accessory caster pallets.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF760
Product Name 3-way full range system
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
V-5.2-C Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details