Visual Sound, Inc. 3-way High Output Array Loudspeaker KF750F

Description
EAW - Eastern Acoustic Works, Inc. The KF750F is designed to create arrays with optimized coverage in both the horizontal and vertical planes to cover audience areas ranging from 200 to 80,000 people. KF750F arrays are smaller, lighter, more efficient and therefore more powerful than those built with other systems. These smaller, lighter arrays are easier to fly, require less truck space and permit more open sight lines to cover any given venue. 3-way full range 2 x 12 in woofers 1 x 10 in cone, horn-loaded 1 x 2 in compression driver, horn-loaded Portable & Installation
Description
EAW - Eastern Acoustic Works, Inc. The KF750F is designed to create arrays with optimized coverage in both the horizontal and vertical planes to cover audience areas ranging from 200 to 80,000 people. KF750F arrays are smaller, lighter, more efficient and therefore more powerful than those built with other systems. These smaller, lighter arrays are easier to fly, require less truck space and permit more open sight lines to cover any given venue. 3-way full range 2 x 12 in woofers 1 x 10 in cone, horn-loaded 1 x 2 in compression driver, horn-loaded Portable & Installation

Suppliers

Company
Product
Description
Supplier Links
3-way High Output Array Loudspeaker - KF750F - Visual Sound, Inc.
Broomall, PA, USA
3-way High Output Array Loudspeaker
KF750F
3-way High Output Array Loudspeaker KF750F
EAW - Eastern Acoustic Works, Inc. The KF750F is designed to create arrays with optimized coverage in both the horizontal and vertical planes to cover audience areas ranging from 200 to 80,000 people. KF750F arrays are smaller, lighter, more efficient and therefore more powerful than those built with other systems. These smaller, lighter arrays are easier to fly, require less truck space and permit more open sight lines to cover any given venue. 3-way full range 2 x 12 in woofers 1 x 10 in cone, horn-loaded 1 x 2 in compression driver, horn-loaded Portable & Installation

EAW - Eastern Acoustic Works, Inc.

The KF750F is designed to create arrays with optimized coverage in both the horizontal and vertical planes to cover audience areas ranging from 200 to 80,000 people. KF750F arrays are smaller, lighter, more efficient and therefore more powerful than those built with other systems. These smaller, lighter arrays are easier to fly, require less truck space and permit more open sight lines to cover any given venue.

  • 3-way full range
  • 2 x 12 in woofers
  • 1 x 10 in cone, horn-loaded
  • 1 x 2 in compression driver, horn-loaded
  • Portable & Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF750F
Product Name 3-way High Output Array Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3560 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details
W3v3 10-inch Subwoofer Driver (500 W, 4 Ω) - 10W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details