Visual Sound, Inc. 3-way full range loudspeaker KF360z

Description
EAW - Eastern Acoustic Works, Inc. Compact 3-way system. Horn-loaded MF/HF (65° x 45° dispersion pattern). 12-in. LF/7-in. MF/1.4-in. exit HF. Switchable powering: full range passive or bi-amp (passive LF/MF). For portable use or permanent installation. A 3-way full range loudspeaker in a vented trapezoidal enclosure. Includes a 12-inch woofer and a horn-loaded 7-inch midrange cone with Radial Phase Plug and a 1.4-inch exit compression driver on a 65° x 45° constant directivity horn. The internal crossover is user-switchable for either passive or bi-amp operation with a passive LF/MF crossover. The enclosure offers a variety of mounting/suspenion points plus an integral pole mount cup. Handles are located for the best balance when carrying.
Description
EAW - Eastern Acoustic Works, Inc. Compact 3-way system. Horn-loaded MF/HF (65° x 45° dispersion pattern). 12-in. LF/7-in. MF/1.4-in. exit HF. Switchable powering: full range passive or bi-amp (passive LF/MF). For portable use or permanent installation. A 3-way full range loudspeaker in a vented trapezoidal enclosure. Includes a 12-inch woofer and a horn-loaded 7-inch midrange cone with Radial Phase Plug and a 1.4-inch exit compression driver on a 65° x 45° constant directivity horn. The internal crossover is user-switchable for either passive or bi-amp operation with a passive LF/MF crossover. The enclosure offers a variety of mounting/suspenion points plus an integral pole mount cup. Handles are located for the best balance when carrying.

Suppliers

Company
Product
Description
Supplier Links
3-way full range loudspeaker - KF360z - Visual Sound, Inc.
Broomall, PA, USA
3-way full range loudspeaker
KF360z
3-way full range loudspeaker KF360z
EAW - Eastern Acoustic Works, Inc. Compact 3-way system. Horn-loaded MF/HF (65° x 45° dispersion pattern). 12-in. LF/7-in. MF/1.4-in. exit HF. Switchable powering: full range passive or bi-amp (passive LF/MF). For portable use or permanent installation. A 3-way full range loudspeaker in a vented trapezoidal enclosure. Includes a 12-inch woofer and a horn-loaded 7-inch midrange cone with Radial Phase Plug and a 1.4-inch exit compression driver on a 65° x 45° constant directivity horn. The internal crossover is user-switchable for either passive or bi-amp operation with a passive LF/MF crossover. The enclosure offers a variety of mounting/suspenion points plus an integral pole mount cup. Handles are located for the best balance when carrying.

EAW - Eastern Acoustic Works, Inc.

Compact 3-way system. Horn-loaded MF/HF (65° x 45° dispersion pattern). 12-in. LF/7-in. MF/1.4-in. exit HF. Switchable powering: full range passive or bi-amp (passive LF/MF). For portable use or permanent installation.

A 3-way full range loudspeaker in a vented trapezoidal enclosure. Includes a 12-inch woofer and a horn-loaded 7-inch midrange cone with Radial Phase Plug and a 1.4-inch exit compression driver on a 65° x 45° constant directivity horn. The internal crossover is user-switchable for either passive or bi-amp operation with a passive LF/MF crossover. The enclosure offers a variety of mounting/suspenion points plus an integral pole mount cup. Handles are located for the best balance when carrying.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF360z
Product Name 3-way full range loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details