Visual Sound, Inc. Compact Virtual Array 3-way system KF300z

Description
EAW - Eastern Acoustic Works, Inc. Compact Virtual Array three-way system. Horn-loaded MF/HF (90° x 45° dispersion pattern). 12-in. LF/7-in. MF/1.4-in. exit. HF Switchable powering: full range passive or bi-amp (passive LF/MF). For portable use or permanent installation. A 3-way full range loudspeaker in a vented trapezoidal enclosure. Includes a 12-inch woofer and a horn-loaded 7-inch midrange cone with Radial Phase Plug and a 1.4-inch exit compression driver on a 90° x 45° constant directivity horn. The internal crossover is user-switchable for either passive or bi-amp operation with a passive LF/MF crossover. The enclosure offers a variety of mounting/suspenion points plus an integral pole mount cup. Handles are located for the best balance when carrying.
Description
EAW - Eastern Acoustic Works, Inc. Compact Virtual Array three-way system. Horn-loaded MF/HF (90° x 45° dispersion pattern). 12-in. LF/7-in. MF/1.4-in. exit. HF Switchable powering: full range passive or bi-amp (passive LF/MF). For portable use or permanent installation. A 3-way full range loudspeaker in a vented trapezoidal enclosure. Includes a 12-inch woofer and a horn-loaded 7-inch midrange cone with Radial Phase Plug and a 1.4-inch exit compression driver on a 90° x 45° constant directivity horn. The internal crossover is user-switchable for either passive or bi-amp operation with a passive LF/MF crossover. The enclosure offers a variety of mounting/suspenion points plus an integral pole mount cup. Handles are located for the best balance when carrying.

Suppliers

Company
Product
Description
Supplier Links
Compact Virtual Array 3-way system - KF300z - Visual Sound, Inc.
Broomall, PA, USA
Compact Virtual Array 3-way system
KF300z
Compact Virtual Array 3-way system KF300z
EAW - Eastern Acoustic Works, Inc. Compact Virtual Array three-way system. Horn-loaded MF/HF (90° x 45° dispersion pattern). 12-in. LF/7-in. MF/1.4-in. exit. HF Switchable powering: full range passive or bi-amp (passive LF/MF). For portable use or permanent installation. A 3-way full range loudspeaker in a vented trapezoidal enclosure. Includes a 12-inch woofer and a horn-loaded 7-inch midrange cone with Radial Phase Plug and a 1.4-inch exit compression driver on a 90° x 45° constant directivity horn. The internal crossover is user-switchable for either passive or bi-amp operation with a passive LF/MF crossover. The enclosure offers a variety of mounting/suspenion points plus an integral pole mount cup. Handles are located for the best balance when carrying.

EAW - Eastern Acoustic Works, Inc.

Compact Virtual Array three-way system. Horn-loaded MF/HF (90° x 45° dispersion pattern). 12-in. LF/7-in. MF/1.4-in. exit. HF Switchable powering: full range passive or bi-amp (passive LF/MF). For portable use or permanent installation.

A 3-way full range loudspeaker in a vented trapezoidal enclosure. Includes a 12-inch woofer and a horn-loaded 7-inch midrange cone with Radial Phase Plug and a 1.4-inch exit compression driver on a 90° x 45° constant directivity horn. The internal crossover is user-switchable for either passive or bi-amp operation with a passive LF/MF crossover. The enclosure offers a variety of mounting/suspenion points plus an integral pole mount cup. Handles are located for the best balance when carrying.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF300z
Product Name Compact Virtual Array 3-way system
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details