Visual Sound, Inc. Phantom Power Only Version of K6 K6-P

Description
Sennheiser Electronic Corp. Phantom power only version of K6, no on/off switch (4.0 oz).
Description
Sennheiser Electronic Corp. Phantom power only version of K6, no on/off switch (4.0 oz).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Phantom Power Only Version of K6
K6-P
Phantom Power Only Version of K6 K6-P
Sennheiser Electronic Corp. Phantom power only version of K6, no on/off switch (4.0 oz).

Sennheiser Electronic Corp.

Phantom power only version of K6, no on/off switch (4.0 oz).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number K6-P
Product Name Phantom Power Only Version of K6
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers