Visual Sound, Inc. Supraaural Dynamic Headphones K 10

Description
AKG Acoustics, U.S. Supraaural dynamic headphones Lightweight yet extremely rugged mono headphones. Plastic coated steel wire headband, individually adjustable supraaural earphones. Easy-to-clean, hygienic plastic earcups. Fully serviceable, single cable.
Description
AKG Acoustics, U.S. Supraaural dynamic headphones Lightweight yet extremely rugged mono headphones. Plastic coated steel wire headband, individually adjustable supraaural earphones. Easy-to-clean, hygienic plastic earcups. Fully serviceable, single cable.

Suppliers

Company
Product
Description
Supplier Links
Supraaural Dynamic Headphones - K 10 - Visual Sound, Inc.
Broomall, PA, USA
Supraaural Dynamic Headphones
K 10
Supraaural Dynamic Headphones K 10
AKG Acoustics, U.S. Supraaural dynamic headphones Lightweight yet extremely rugged mono headphones. Plastic coated steel wire headband, individually adjustable supraaural earphones. Easy-to-clean, hygienic plastic earcups. Fully serviceable, single cable.

AKG Acoustics, U.S.

Supraaural dynamic headphones

Lightweight yet extremely rugged mono headphones. Plastic coated steel wire headband, individually adjustable supraaural earphones. Easy-to-clean, hygienic plastic earcups. Fully serviceable, single cable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number K 10
Product Name Supraaural Dynamic Headphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Dynamic Instrument Microphone - FireBall™ Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details