Visual Sound, Inc. 15 Inch Two-Way Speaker System for Installation Application JRX115I

Description
JBL Professional The JRX115i is an economical, suspendable, fifteen-inch, two-way speaker system designed for installation where ground stacking or pole mounting is impractical or undesirable. The JRX115i is well suited to a variety of sound reinforcement applications including live music, music playback and speech. Other than the substitution of three, threaded M10 suspension points for the handles, feet and pole-mount, the JRX115i is identical to the popular JRX115 portable sound reinforcement speaker. JBL 15 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes the frequency response to deliver coherent summation in the crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Attractive 18-gauge perforated, steel grille protects components from damage Cabinet is fitted with three M10 threaded suspension points Rigging hardware kit containing three 10 mm forged shoulder eyebolts with washers is included
Description
JBL Professional The JRX115i is an economical, suspendable, fifteen-inch, two-way speaker system designed for installation where ground stacking or pole mounting is impractical or undesirable. The JRX115i is well suited to a variety of sound reinforcement applications including live music, music playback and speech. Other than the substitution of three, threaded M10 suspension points for the handles, feet and pole-mount, the JRX115i is identical to the popular JRX115 portable sound reinforcement speaker. JBL 15 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes the frequency response to deliver coherent summation in the crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Attractive 18-gauge perforated, steel grille protects components from damage Cabinet is fitted with three M10 threaded suspension points Rigging hardware kit containing three 10 mm forged shoulder eyebolts with washers is included

Suppliers

Company
Product
Description
Supplier Links
15 Inch Two-Way Speaker System for Installation Application - JRX115I - Visual Sound, Inc.
Broomall, PA, USA
15 Inch Two-Way Speaker System for Installation Application
JRX115I
15 Inch Two-Way Speaker System for Installation Application JRX115I
JBL Professional The JRX115i is an economical, suspendable, fifteen-inch, two-way speaker system designed for installation where ground stacking or pole mounting is impractical or undesirable. The JRX115i is well suited to a variety of sound reinforcement applications including live music, music playback and speech. Other than the substitution of three, threaded M10 suspension points for the handles, feet and pole-mount, the JRX115i is identical to the popular JRX115 portable sound reinforcement speaker. JBL 15 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes the frequency response to deliver coherent summation in the crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Attractive 18-gauge perforated, steel grille protects components from damage Cabinet is fitted with three M10 threaded suspension points Rigging hardware kit containing three 10 mm forged shoulder eyebolts with washers is included

JBL Professional

The JRX115i is an economical, suspendable, fifteen-inch, two-way speaker system designed for installation where ground stacking or pole mounting is impractical or undesirable. The JRX115i is well suited to a variety of sound reinforcement applications including live music, music playback and speech. Other than the substitution of three, threaded M10 suspension points for the handles, feet and pole-mount, the JRX115i is identical to the popular JRX115 portable sound reinforcement speaker.

  • JBL 15 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling
  • Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability
  • The advanced network topology crossover design shapes the frequency response to deliver coherent summation in the crossover region
  • High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating
  • Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response
  • The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance
  • SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance
  • Attractive 18-gauge perforated, steel grille protects components from damage
  • Cabinet is fitted with three M10 threaded suspension points
  • Rigging hardware kit containing three 10 mm forged shoulder eyebolts with washers is included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JRX115I
Product Name 15 Inch Two-Way Speaker System for Installation Application
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.94 inch (100 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1317-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers