Visual Sound, Inc. 15 Inch Two-Way Portable Stage Speaker System JRX115

Description
JBL Professional The JRX115 is a portable, fifteen-inch, two-way speaker system designed specifically for applications in live music, music playback, and reinforcement of speech. With the smooth, natural sounding mid-range of the system, the JRX115 does a great job projecting live vocals, solos and speech. The extended lows and great top-end make it at home for music playback in DJ applications or anywhere live sound reinforcement is needed. Features include the dual-angle, 35 mm pole-mount socket as well as Neutrik® Speakon® and ¼" input connectors. JBL 15 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes the frequency response to deliver coherent summation in the crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Non-resonant, all-steel handles are used Attractive 18-gauge perforated, steel grille protects components from damage Dual-angle pole-mount socket allows the speakers to tilt 10° for more uniform audience coverage
Description
JBL Professional The JRX115 is a portable, fifteen-inch, two-way speaker system designed specifically for applications in live music, music playback, and reinforcement of speech. With the smooth, natural sounding mid-range of the system, the JRX115 does a great job projecting live vocals, solos and speech. The extended lows and great top-end make it at home for music playback in DJ applications or anywhere live sound reinforcement is needed. Features include the dual-angle, 35 mm pole-mount socket as well as Neutrik® Speakon® and ¼" input connectors. JBL 15 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes the frequency response to deliver coherent summation in the crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Non-resonant, all-steel handles are used Attractive 18-gauge perforated, steel grille protects components from damage Dual-angle pole-mount socket allows the speakers to tilt 10° for more uniform audience coverage

Suppliers

Company
Product
Description
Supplier Links
15 Inch Two-Way Portable Stage Speaker System - JRX115 - Visual Sound, Inc.
Broomall, PA, USA
15 Inch Two-Way Portable Stage Speaker System
JRX115
15 Inch Two-Way Portable Stage Speaker System JRX115
JBL Professional The JRX115 is a portable, fifteen-inch, two-way speaker system designed specifically for applications in live music, music playback, and reinforcement of speech. With the smooth, natural sounding mid-range of the system, the JRX115 does a great job projecting live vocals, solos and speech. The extended lows and great top-end make it at home for music playback in DJ applications or anywhere live sound reinforcement is needed. Features include the dual-angle, 35 mm pole-mount socket as well as Neutrik® Speakon® and ¼" input connectors. JBL 15 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes the frequency response to deliver coherent summation in the crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Non-resonant, all-steel handles are used Attractive 18-gauge perforated, steel grille protects components from damage Dual-angle pole-mount socket allows the speakers to tilt 10° for more uniform audience coverage

JBL Professional

The JRX115 is a portable, fifteen-inch, two-way speaker system designed specifically for applications in live music, music playback, and reinforcement of speech. With the smooth, natural sounding mid-range of the system, the JRX115 does a great job projecting live vocals, solos and speech. The extended lows and great top-end make it at home for music playback in DJ applications or anywhere live sound reinforcement is needed. Features include the dual-angle, 35 mm pole-mount socket as well as Neutrik® Speakon® and ¼" input connectors.

  • JBL 15 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling
  • Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability
  • The advanced network topology crossover design shapes the frequency response to deliver coherent summation in the crossover region
  • High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating
  • Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response
  • The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance
  • SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance
  • Non-resonant, all-steel handles are used
  • Attractive 18-gauge perforated, steel grille protects components from damage
  • Dual-angle pole-mount socket allows the speakers to tilt 10° for more uniform audience coverage
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JRX115
Product Name 15 Inch Two-Way Portable Stage Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 61 ohms
Sensitivity 105 dB
Size 0.25 inch (6 mm)
View Details
W6v2 13.5-inch Subwoofer Driver (750 W, dual 4 Ω voice coils) - 13W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details