Visual Sound, Inc. Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm JR410

Description
Lowell Manufacturing Company JR410: commercial industry standard 4" speaker for high intelligibility paging and background music. Features high-compliance, 15W cone driver with 10 oz. magnet. 8 ohm Industry standard 15 W 4 inch (EIA 5 inch) speaker provides clear and accurate reproduction of music and voice communications Engineered for wide response and wide dispersion to provide even coverage with fewer drivers Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of 4 inch architectural grilles, backboxes, and surface baffles
Description
Lowell Manufacturing Company JR410: commercial industry standard 4" speaker for high intelligibility paging and background music. Features high-compliance, 15W cone driver with 10 oz. magnet. 8 ohm Industry standard 15 W 4 inch (EIA 5 inch) speaker provides clear and accurate reproduction of music and voice communications Engineered for wide response and wide dispersion to provide even coverage with fewer drivers Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of 4 inch architectural grilles, backboxes, and surface baffles

Suppliers

Company
Product
Description
Supplier Links
Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm - JR410 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm
JR410
Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm JR410
Lowell Manufacturing Company JR410: commercial industry standard 4" speaker for high intelligibility paging and background music. Features high-compliance, 15W cone driver with 10 oz. magnet. 8 ohm Industry standard 15 W 4 inch (EIA 5 inch) speaker provides clear and accurate reproduction of music and voice communications Engineered for wide response and wide dispersion to provide even coverage with fewer drivers Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of 4 inch architectural grilles, backboxes, and surface baffles

Lowell Manufacturing Company

JR410: commercial industry standard 4" speaker for high intelligibility paging and background music. Features high-compliance, 15W cone driver with 10 oz. magnet. 8 ohm

  • Industry standard 15 W 4 inch (EIA 5 inch) speaker provides clear and accurate reproduction of music and voice communications
  • Engineered for wide response and wide dispersion to provide even coverage with fewer drivers
  • Available with a factory-wired transformer for fast installation using color-coded leads
  • Compatible with Lowell's extensive selection of 4 inch architectural grilles, backboxes, and surface baffles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JR410
Product Name Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
HDS Woofer, 5.25
Specs
Nominal Power 50 watts
Sensitivity 87.1 dB
Resonance Frequency 62 Hz
View Details
2 suppliers
W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details