Visual Sound, Inc. Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr JR410-T72

Description
Lowell Manufacturing Company JR410-T72: 4" 15W Speaker/Transformer (JR410 speaker, TLM572 xfmr) JR410-series: commercial industry standard 4" speaker assembly for paging and background music features high-compliance, 15W cone driver with 10 oz. magnet and wired transformer mounted to top of back plate for 25V or 70V distributed applications. Three transformer options: TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 25V or 70V), TLM470 (taps at 0.5, 1, 2, 4W @ 70V), or TLM870 (taps at 1, 2, 4, 8W @ 70V).
Description
Lowell Manufacturing Company JR410-T72: 4" 15W Speaker/Transformer (JR410 speaker, TLM572 xfmr) JR410-series: commercial industry standard 4" speaker assembly for paging and background music features high-compliance, 15W cone driver with 10 oz. magnet and wired transformer mounted to top of back plate for 25V or 70V distributed applications. Three transformer options: TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 25V or 70V), TLM470 (taps at 0.5, 1, 2, 4W @ 70V), or TLM870 (taps at 1, 2, 4, 8W @ 70V).

Suppliers

Company
Product
Description
Supplier Links
Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr - JR410-T72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr
JR410-T72
Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr JR410-T72
Lowell Manufacturing Company JR410-T72: 4" 15W Speaker/Transformer (JR410 speaker, TLM572 xfmr) JR410-series: commercial industry standard 4" speaker assembly for paging and background music features high-compliance, 15W cone driver with 10 oz. magnet and wired transformer mounted to top of back plate for 25V or 70V distributed applications. Three transformer options: TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 25V or 70V), TLM470 (taps at 0.5, 1, 2, 4W @ 70V), or TLM870 (taps at 1, 2, 4, 8W @ 70V).

Lowell Manufacturing Company

JR410-T72: 4" 15W Speaker/Transformer (JR410 speaker, TLM572 xfmr)
JR410-series: commercial industry standard 4" speaker assembly for paging and background music features high-compliance, 15W cone driver with 10 oz. magnet and wired transformer mounted to top of back plate for 25V or 70V distributed applications. Three transformer options: TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 25V or 70V), TLM470 (taps at 0.5, 1, 2, 4W @ 70V), or TLM870 (taps at 1, 2, 4, 8W @ 70V).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JR410-T72
Product Name Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
Speaker - A26S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
GQ Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 37 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details