Visual Sound, Inc. Padded Cover For 60" flat screen monitor JPC60

Description
JELCO, Inc. Padded Dust Cover For 60-Inch Plasma Monitor Black polyester dust cover with 1/2 inch foam padding and flannel-lined interior for 60-inch plasma monitor. Black polyester dust cover for 60" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall
Description
JELCO, Inc. Padded Dust Cover For 60-Inch Plasma Monitor Black polyester dust cover with 1/2 inch foam padding and flannel-lined interior for 60-inch plasma monitor. Black polyester dust cover for 60" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

Suppliers

Company
Product
Description
Supplier Links
Padded Cover For 60
Broomall, PA, USA
Padded Cover For 60" flat screen monitor
JPC60
Padded Cover For 60" flat screen monitor JPC60
JELCO, Inc. Padded Dust Cover For 60-Inch Plasma Monitor Black polyester dust cover with 1/2 inch foam padding and flannel-lined interior for 60-inch plasma monitor. Black polyester dust cover for 60" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

JELCO, Inc.

Padded Dust Cover For 60-Inch Plasma Monitor

Black polyester dust cover with 1/2 inch foam padding and flannel-lined interior for 60-inch plasma monitor.

  • Black polyester dust cover for 60" displays
  • Padded version with 1/2" foam interior is flannel-lined for additional protection
  • Works with wall-mounted displays or units on floor stands.
  • Easily slips on and off monitor while attached to floor stand or wall
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JPC60
Product Name Padded Cover For 60" flat screen monitor
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details