Visual Sound, Inc. Padded Dust Cover for most 52" Flat Screen Displays JPC52

Description
JELCO, Inc. Black nylon padded dust cover fits most 52" displays. Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accommodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for most 52" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall
Description
JELCO, Inc. Black nylon padded dust cover fits most 52" displays. Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accommodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for most 52" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

Suppliers

Company
Product
Description
Supplier Links
Padded Dust Cover for most 52
Broomall, PA, USA
Padded Dust Cover for most 52" Flat Screen Displays
JPC52
Padded Dust Cover for most 52" Flat Screen Displays JPC52
JELCO, Inc. Black nylon padded dust cover fits most 52" displays. Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accommodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for most 52" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

JELCO, Inc.

Black nylon padded dust cover fits most 52" displays. Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accommodate stand or wall-mounting brackets. Great for conference rooms and trade shows!

  • Black polyester dust cover for most 52" displays
  • Padded version with 1/2" foam interior is flannel-lined for additional protection
  • Works with wall-mounted displays or units on floor stands.
  • Easily slips on and off monitor while attached to floor stand or wall
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JPC52
Product Name Padded Dust Cover for most 52" Flat Screen Displays
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details