Visual Sound, Inc. Padded Cover For 50" flat screen monitor JPC50

Description
JELCO, Inc. Padded Dust Cover for most 50-inch LCD or Plasma Monitors. Black polyester padded dust cover fits most 50-inch LCD or plasma monitors without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accomodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for 50" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall
Description
JELCO, Inc. Padded Dust Cover for most 50-inch LCD or Plasma Monitors. Black polyester padded dust cover fits most 50-inch LCD or plasma monitors without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accomodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for 50" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

Suppliers

Company
Product
Description
Supplier Links
Padded Cover For 50
Broomall, PA, USA
Padded Cover For 50" flat screen monitor
JPC50
Padded Cover For 50" flat screen monitor JPC50
JELCO, Inc. Padded Dust Cover for most 50-inch LCD or Plasma Monitors. Black polyester padded dust cover fits most 50-inch LCD or plasma monitors without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accomodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for 50" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

JELCO, Inc.

Padded Dust Cover for most 50-inch LCD or Plasma Monitors.
Black polyester padded dust cover fits most 50-inch LCD or plasma monitors without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accomodate stand or wall-mounting brackets. Great for conference rooms and trade shows!

  • Black polyester dust cover for 50" displays
  • Padded version with 1/2" foam interior is flannel-lined for additional protection
  • Works with wall-mounted displays or units on floor stands.
  • Easily slips on and off monitor while attached to floor stand or wall
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JPC50
Product Name Padded Cover For 50" flat screen monitor
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details