Visual Sound, Inc. Padded Dust Cover for most 46" Flat Screen Displays JPC46

Description
JELCO, Inc. Black polyester padded dust cover fits 46" displays without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accommodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for most 46" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall
Description
JELCO, Inc. Black polyester padded dust cover fits 46" displays without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accommodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for most 46" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

Suppliers

Company
Product
Description
Supplier Links
Padded Dust Cover for most 46
Broomall, PA, USA
Padded Dust Cover for most 46" Flat Screen Displays
JPC46
Padded Dust Cover for most 46" Flat Screen Displays JPC46
JELCO, Inc. Black polyester padded dust cover fits 46" displays without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accommodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for most 46" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

JELCO, Inc.

Black polyester padded dust cover fits 46" displays without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accommodate stand or wall-mounting brackets. Great for conference rooms and trade shows!

  • Black polyester dust cover for most 46" displays
  • Padded version with 1/2" foam interior is flannel-lined for additional protection
  • Works with wall-mounted displays or units on floor stands.
  • Easily slips on and off monitor while attached to floor stand or wall
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JPC46
Product Name Padded Dust Cover for most 46" Flat Screen Displays
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details