Visual Sound, Inc. Padded Cover For 42" Flat screen monitor JPC42

Description
JELCO, Inc. Padded Dust Cover for most 37-inch to 43-inch LCD or Plasma Monitors. Black polyester padded dust cover fits most 37-inch through 43-inch LCD or plasma monitors without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accomodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for 42" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall
Description
JELCO, Inc. Padded Dust Cover for most 37-inch to 43-inch LCD or Plasma Monitors. Black polyester padded dust cover fits most 37-inch through 43-inch LCD or plasma monitors without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accomodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for 42" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

Suppliers

Company
Product
Description
Supplier Links
Padded Cover For 42
Broomall, PA, USA
Padded Cover For 42" Flat screen monitor
JPC42
Padded Cover For 42" Flat screen monitor JPC42
JELCO, Inc. Padded Dust Cover for most 37-inch to 43-inch LCD or Plasma Monitors. Black polyester padded dust cover fits most 37-inch through 43-inch LCD or plasma monitors without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accomodate stand or wall-mounting brackets. Great for conference rooms and trade shows! Black polyester dust cover for 42" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

JELCO, Inc.

Padded Dust Cover for most 37-inch to 43-inch LCD or Plasma Monitors.
Black polyester padded dust cover fits most 37-inch through 43-inch LCD or plasma monitors without speakers attached (please call to confirm fit). Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accomodate stand or wall-mounting brackets. Great for conference rooms and trade shows!

  • Black polyester dust cover for 42" displays
  • Padded version with 1/2" foam interior is flannel-lined for additional protection
  • Works with wall-mounted displays or units on floor stands.
  • Easily slips on and off monitor while attached to floor stand or wall
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JPC42
Product Name Padded Cover For 42" Flat screen monitor
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details