Visual Sound, Inc. Padded Cover for 32" flat screen monitor JPC32

Description
JELCO, Inc. Treat your investment with the care that it deserves. Whether your 32" flat screen monitor* is mounted on the wall or on a floor stand, utilize JELCO's padded covers to protect the screen from scratches. Suggested applications include covering the monitor when not in use or at tradeshows during setup and tear down. Black polyester dust cover for 32" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall
Description
JELCO, Inc. Treat your investment with the care that it deserves. Whether your 32" flat screen monitor* is mounted on the wall or on a floor stand, utilize JELCO's padded covers to protect the screen from scratches. Suggested applications include covering the monitor when not in use or at tradeshows during setup and tear down. Black polyester dust cover for 32" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

Suppliers

Company
Product
Description
Supplier Links
Padded Cover for 32
Broomall, PA, USA
Padded Cover for 32" flat screen monitor
JPC32
Padded Cover for 32" flat screen monitor JPC32
JELCO, Inc. Treat your investment with the care that it deserves. Whether your 32" flat screen monitor* is mounted on the wall or on a floor stand, utilize JELCO's padded covers to protect the screen from scratches. Suggested applications include covering the monitor when not in use or at tradeshows during setup and tear down. Black polyester dust cover for 32" displays Padded version with 1/2" foam interior is flannel-lined for additional protection Works with wall-mounted displays or units on floor stands. Easily slips on and off monitor while attached to floor stand or wall

JELCO, Inc.

Treat your investment with the care that it deserves. Whether your 32" flat screen monitor* is mounted on the wall or on a floor stand, utilize JELCO's padded covers to protect the screen from scratches.
Suggested applications include covering the monitor when not in use or at tradeshows during setup and tear down.

  • Black polyester dust cover for 32" displays
  • Padded version with 1/2" foam interior is flannel-lined for additional protection
  • Works with wall-mounted displays or units on floor stands.
  • Easily slips on and off monitor while attached to floor stand or wall
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JPC32
Product Name Padded Cover for 32" flat screen monitor
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details