Visual Sound, Inc. Padded Cover for 103" monitor JPC103

Description
JELCO, Inc. Treat your investment with the care that it deserves. Protect your 103" flat screen monitor from scratches, while not in use, with JELCO's JPC103. Black polyester dust cover for Panasonic TH-103PF10UK display Padded version with 1/2" foam interior is flannel-lined for additional protection Easily slips on and off monitor
Description
JELCO, Inc. Treat your investment with the care that it deserves. Protect your 103" flat screen monitor from scratches, while not in use, with JELCO's JPC103. Black polyester dust cover for Panasonic TH-103PF10UK display Padded version with 1/2" foam interior is flannel-lined for additional protection Easily slips on and off monitor

Suppliers

Company
Product
Description
Supplier Links
Padded Cover for 103
Broomall, PA, USA
Padded Cover for 103" monitor
JPC103
Padded Cover for 103" monitor JPC103
JELCO, Inc. Treat your investment with the care that it deserves. Protect your 103" flat screen monitor from scratches, while not in use, with JELCO's JPC103. Black polyester dust cover for Panasonic TH-103PF10UK display Padded version with 1/2" foam interior is flannel-lined for additional protection Easily slips on and off monitor

JELCO, Inc.

Treat your investment with the care that it deserves. Protect your 103" flat screen monitor from scratches, while not in use, with JELCO's JPC103.

  • Black polyester dust cover for Panasonic TH-103PF10UK display
  • Padded version with 1/2" foam interior is flannel-lined for additional protection
  • Easily slips on and off monitor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JPC103
Product Name Padded Cover for 103" monitor
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details