Visual Sound, Inc. Grille-8in Speaker, Steel, Screw Mount, 12.375in Sq, White JG-8X

Description
Lowell Manufacturing Company JG-8X: 12.38" square steel grille, 4 screws. White. Mounts to backbox CB84, CB88, DX198, P68X-series and P875X-series
Description
Lowell Manufacturing Company JG-8X: 12.38" square steel grille, 4 screws. White. Mounts to backbox CB84, CB88, DX198, P68X-series and P875X-series

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Steel, Screw Mount, 12.375in Sq, White - JG-8X - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Steel, Screw Mount, 12.375in Sq, White
JG-8X
Grille-8in Speaker, Steel, Screw Mount, 12.375in Sq, White JG-8X
Lowell Manufacturing Company JG-8X: 12.38" square steel grille, 4 screws. White. Mounts to backbox CB84, CB88, DX198, P68X-series and P875X-series

Lowell Manufacturing Company

JG-8X: 12.38" square steel grille, 4 screws. White. Mounts to backbox CB84, CB88, DX198, P68X-series and P875X-series

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JG-8X
Product Name Grille-8in Speaker, Steel, Screw Mount, 12.375in Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details