Visual Sound, Inc. Grille-15in Speaker, Steel, Screw Mount, 20in Sq, White JG-15

Description
Lowell Manufacturing Company JG-15: 20" square screw-mount, steel grille. White. Fits backbox DX1815.
Description
Lowell Manufacturing Company JG-15: 20" square screw-mount, steel grille. White. Fits backbox DX1815.

Suppliers

Company
Product
Description
Supplier Links
Grille-15in Speaker, Steel, Screw Mount, 20in Sq, White - JG-15 - Visual Sound, Inc.
Broomall, PA, USA
Grille-15in Speaker, Steel, Screw Mount, 20in Sq, White
JG-15
Grille-15in Speaker, Steel, Screw Mount, 20in Sq, White JG-15
Lowell Manufacturing Company JG-15: 20" square screw-mount, steel grille. White. Fits backbox DX1815.

Lowell Manufacturing Company

JG-15: 20" square screw-mount, steel grille. White. Fits backbox DX1815.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JG-15
Product Name Grille-15in Speaker, Steel, Screw Mount, 20in Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details