Visual Sound, Inc. Compact ATA-300 style shipping case for 60" Flat Screen Displays. JEL-PDP60T1

Description
JELCO, Inc. Compact ATA-300 style shipping case for 60" plasma or LCD monitor. Rugged compact-sized shipping case designed for transporting short distances in a mini-van or within a business or school campus. Constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service. Includes an accessory compartment large enough to accommodate cords & cables. (NOTE: Does not include space for speakers or stand.) ATA style shipping case for 60" Flat Screen Displays High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim Includes locking casters for ease of transport Foam interior specifically designed to hold the display in a floating interior case Accessory area for brackets and cables Key locks for increased security
Description
JELCO, Inc. Compact ATA-300 style shipping case for 60" plasma or LCD monitor. Rugged compact-sized shipping case designed for transporting short distances in a mini-van or within a business or school campus. Constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service. Includes an accessory compartment large enough to accommodate cords & cables. (NOTE: Does not include space for speakers or stand.) ATA style shipping case for 60" Flat Screen Displays High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim Includes locking casters for ease of transport Foam interior specifically designed to hold the display in a floating interior case Accessory area for brackets and cables Key locks for increased security

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Compact ATA-300 style shipping case for 60" Flat Screen Displays.
JEL-PDP60T1
Compact ATA-300 style shipping case for 60" Flat Screen Displays. JEL-PDP60T1
JELCO, Inc. Compact ATA-300 style shipping case for 60" plasma or LCD monitor. Rugged compact-sized shipping case designed for transporting short distances in a mini-van or within a business or school campus. Constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service. Includes an accessory compartment large enough to accommodate cords & cables. (NOTE: Does not include space for speakers or stand.) ATA style shipping case for 60" Flat Screen Displays High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim Includes locking casters for ease of transport Foam interior specifically designed to hold the display in a floating interior case Accessory area for brackets and cables Key locks for increased security

JELCO, Inc.

Compact ATA-300 style shipping case for 60" plasma or LCD monitor. Rugged compact-sized shipping case designed for transporting short distances in a mini-van or within a business or school campus. Constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service. Includes an accessory compartment large enough to accommodate cords & cables. (NOTE: Does not include space for speakers or stand.)

  • ATA style shipping case for 60" Flat Screen Displays
  • High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim
  • Includes locking casters for ease of transport
  • Foam interior specifically designed to hold the display in a floating interior case
  • Accessory area for brackets and cables
  • Key locks for increased security
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JEL-PDP60T1
Product Name Compact ATA-300 style shipping case for 60" Flat Screen Displays.
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Transit Cases - 428668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 7.01 inch (178 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Small Plastic Boxes with Hinged Lids - 1-5/16X1-5/16X1/2 (34x 34 x 13 mm) MULTI BOX PP - MB34 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.6496 inch (16.5 mm)
View Details