Visual Sound, Inc. Mid Size ATA Shipping Case for 46"-52" flat screen monitor JEL-PDP50-T2

Description
JELCO, Inc. Mid-size ATA-300 style shipping case for 50" plasma or LCD monitor. Normally ships within 3 business days! Rugged mid-size shipping case constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service. Monitor straps into a top-loading ABS case shock-mounted within the tough ATA exterior. Includes an accessory compartment large enough to accommodate cords, cables, power strips, and most detachable monitor speakers. ATA style shipping case for 50-inch plasma monitors High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim Includes locking casters for ease of transport Foam interior specifically designed to hold the plasma display in a floating interior case Accessory area for brackets and cables Key locks for increased security
Description
JELCO, Inc. Mid-size ATA-300 style shipping case for 50" plasma or LCD monitor. Normally ships within 3 business days! Rugged mid-size shipping case constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service. Monitor straps into a top-loading ABS case shock-mounted within the tough ATA exterior. Includes an accessory compartment large enough to accommodate cords, cables, power strips, and most detachable monitor speakers. ATA style shipping case for 50-inch plasma monitors High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim Includes locking casters for ease of transport Foam interior specifically designed to hold the plasma display in a floating interior case Accessory area for brackets and cables Key locks for increased security

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mid Size ATA Shipping Case for 46"-52" flat screen monitor
JEL-PDP50-T2
Mid Size ATA Shipping Case for 46"-52" flat screen monitor JEL-PDP50-T2
JELCO, Inc. Mid-size ATA-300 style shipping case for 50" plasma or LCD monitor. Normally ships within 3 business days! Rugged mid-size shipping case constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service. Monitor straps into a top-loading ABS case shock-mounted within the tough ATA exterior. Includes an accessory compartment large enough to accommodate cords, cables, power strips, and most detachable monitor speakers. ATA style shipping case for 50-inch plasma monitors High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim Includes locking casters for ease of transport Foam interior specifically designed to hold the plasma display in a floating interior case Accessory area for brackets and cables Key locks for increased security

JELCO, Inc.

Mid-size ATA-300 style shipping case for 50" plasma or LCD monitor. Normally ships within 3 business days!
Rugged mid-size shipping case constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service.
Monitor straps into a top-loading ABS case shock-mounted within the tough ATA exterior. Includes an accessory compartment large enough to accommodate cords, cables, power strips, and most detachable monitor speakers.

  • ATA style shipping case for 50-inch plasma monitors
  • High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim
  • Includes locking casters for ease of transport
  • Foam interior specifically designed to hold the plasma display in a floating interior case
  • Accessory area for brackets and cables
  • Key locks for increased security
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JEL-PDP50-T2
Product Name Mid Size ATA Shipping Case for 46"-52" flat screen monitor
Height 33 inch (838 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details