Visual Sound, Inc. Mid-Size ATA Shipping Case for 37"-42" flat screen monitor JEL-PDP42-T2

Description
JELCO, Inc. Mid-size ATA-300 style shipping case for 37" to 43" plasma or LCD monitor. Normally ships within 3 business days! Rugged mid-size shipping case constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service. Monitor straps into a top-loading ABS case shock-mounted within the tough ATA exterior. Includes an accessory compartment large enough to accommodate cords, cables, power strips, and most detachable monitor speakers. ATA style shipping case for 42-inch plasma monitors High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim Includes locking casters for ease of transport Foam interior specifically designed to hold the plasma display in a floating interior case Accessory area for brackets and cables Key locks for increased security
Description
JELCO, Inc. Mid-size ATA-300 style shipping case for 37" to 43" plasma or LCD monitor. Normally ships within 3 business days! Rugged mid-size shipping case constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service. Monitor straps into a top-loading ABS case shock-mounted within the tough ATA exterior. Includes an accessory compartment large enough to accommodate cords, cables, power strips, and most detachable monitor speakers. ATA style shipping case for 42-inch plasma monitors High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim Includes locking casters for ease of transport Foam interior specifically designed to hold the plasma display in a floating interior case Accessory area for brackets and cables Key locks for increased security

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mid-Size ATA Shipping Case for 37"-42" flat screen monitor
JEL-PDP42-T2
Mid-Size ATA Shipping Case for 37"-42" flat screen monitor JEL-PDP42-T2
JELCO, Inc. Mid-size ATA-300 style shipping case for 37" to 43" plasma or LCD monitor. Normally ships within 3 business days! Rugged mid-size shipping case constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service. Monitor straps into a top-loading ABS case shock-mounted within the tough ATA exterior. Includes an accessory compartment large enough to accommodate cords, cables, power strips, and most detachable monitor speakers. ATA style shipping case for 42-inch plasma monitors High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim Includes locking casters for ease of transport Foam interior specifically designed to hold the plasma display in a floating interior case Accessory area for brackets and cables Key locks for increased security

JELCO, Inc.

Mid-size ATA-300 style shipping case for 37" to 43" plasma or LCD monitor. Normally ships within 3 business days!
Rugged mid-size shipping case constructed of high impact grey ABS plastic laminated over a 3/8" plywood frame. Steel corners, aluminum trim, inter-locking valence, and stainless steel rivets team up to produce an ultra-strong case that will give years of service.
Monitor straps into a top-loading ABS case shock-mounted within the tough ATA exterior. Includes an accessory compartment large enough to accommodate cords, cables, power strips, and most detachable monitor speakers.

  • ATA style shipping case for 42-inch plasma monitors
  • High impact ABS plastic over 3/8" wood frame with steel corners, aluminum trim
  • Includes locking casters for ease of transport
  • Foam interior specifically designed to hold the plasma display in a floating interior case
  • Accessory area for brackets and cables
  • Key locks for increased security
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JEL-PDP42-T2
Product Name Mid-Size ATA Shipping Case for 37"-42" flat screen monitor
Height 25.5 inch (648 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details