Visual Sound, Inc. Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case JEL-8035RP

Description
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Carry-on wheeled bag for the projector with removable outer case for laptops up to 13.5" x 10" x 2" and accessories Comfort grip extension handle and ball-bearing wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for added protection Extension platform pulls out for stability and extra items that may need to be carried
Description
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Carry-on wheeled bag for the projector with removable outer case for laptops up to 13.5" x 10" x 2" and accessories Comfort grip extension handle and ball-bearing wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for added protection Extension platform pulls out for stability and extra items that may need to be carried

Suppliers

Company
Product
Description
Supplier Links
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case - JEL-8035RP - Visual Sound, Inc.
Broomall, PA, USA
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case
JEL-8035RP
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case JEL-8035RP
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Carry-on wheeled bag for the projector with removable outer case for laptops up to 13.5" x 10" x 2" and accessories Comfort grip extension handle and ball-bearing wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for added protection Extension platform pulls out for stability and extra items that may need to be carried

JELCO, Inc.

RP-style padded travel case for projector, laptop computer and accessories.
Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried.

  • Carry-on wheeled bag for the projector with removable outer case for laptops up to 13.5" x 10" x 2" and accessories
  • Comfort grip extension handle and ball-bearing wheels for travel convenience
  • Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance
  • Firm industrial grade foam and rigid ABS plastic interior for added protection
  • Extension platform pulls out for stability and extra items that may need to be carried
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JEL-8035RP
Product Name Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details