Visual Sound, Inc. Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case JEL-1666RP

Description
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried Carry-on wheeled bag for the projector with removable outer case for laptops up to 13.5" x 10" x 2" Inside accessory area for cords, cables etc Comfort grip extension handle locks at 36" and 43" Ball-bearing "skate" wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance
Description
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried Carry-on wheeled bag for the projector with removable outer case for laptops up to 13.5" x 10" x 2" Inside accessory area for cords, cables etc Comfort grip extension handle locks at 36" and 43" Ball-bearing "skate" wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case
JEL-1666RP
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case JEL-1666RP
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried Carry-on wheeled bag for the projector with removable outer case for laptops up to 13.5" x 10" x 2" Inside accessory area for cords, cables etc Comfort grip extension handle locks at 36" and 43" Ball-bearing "skate" wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance

JELCO, Inc.

RP-style padded travel case for projector, laptop computer and accessories.
Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried.

  • Firm industrial grade foam and rigid ABS plastic interior for protection
  • Extension platform pulls out for stability and extra items that may need to be carried
  • Carry-on wheeled bag for the projector with removable outer case for laptops up to 13.5" x 10" x 2"
  • Inside accessory area for cords, cables etc
  • Comfort grip extension handle locks at 36" and 43"
  • Ball-bearing "skate" wheels for travel convenience
  • Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JEL-1666RP
Product Name Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details