Visual Sound, Inc. Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case JEL-1312RP

Description
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Carry-on wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2" Generous inside accessory area for cords, cables, and a compartment for a Zip drive or small video camera Comfort grip extension handle locks at 36" and 43" Ball-bearing "skate" wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried Meets the latest airline carry-on restrictions
Description
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Carry-on wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2" Generous inside accessory area for cords, cables, and a compartment for a Zip drive or small video camera Comfort grip extension handle locks at 36" and 43" Ball-bearing "skate" wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried Meets the latest airline carry-on restrictions

Suppliers

Company
Product
Description
Supplier Links
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case - JEL-1312RP - Visual Sound, Inc.
Broomall, PA, USA
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case
JEL-1312RP
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case JEL-1312RP
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Carry-on wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2" Generous inside accessory area for cords, cables, and a compartment for a Zip drive or small video camera Comfort grip extension handle locks at 36" and 43" Ball-bearing "skate" wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried Meets the latest airline carry-on restrictions

JELCO, Inc.

RP-style padded travel case for projector, laptop computer and accessories.
Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried.

  • Carry-on wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2"
  • Generous inside accessory area for cords, cables, and a compartment for a Zip drive or small video camera
  • Comfort grip extension handle locks at 36" and 43"
  • Ball-bearing "skate" wheels for travel convenience
  • Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance
  • Firm industrial grade foam and rigid ABS plastic interior for protection
  • Extension platform pulls out for stability and extra items that may need to be carried
  • Meets the latest airline carry-on restrictions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JEL-1312RP
Product Name Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Work Bags - 217956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Height 17.72 inch (450 mm)
Length 11.42 inch (290 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details