Visual Sound, Inc. Inwall Series iw6 DS

Description
Tannoy/TGI North America, Inc. The Tannoy iw6 DS is a full bandwidth in wall speaker system, using a 165mm (6.50") bass and mid-range driver and a 25mm (1.00") WideBand™ high frequency unit. The Tannoy iw6 DS has a main bass and mid-range drive, built around an immensely strong chassis. The rigidity of the chassis controls the energy created by it's long throw driver with ease, a crucial factor in creating a drive unit capable not only of high power delivery and tremendous bass output, but also of great subtlety and finesse. This class leading performance is further enhanced by the inclusion of a Tannoy WideBand high frequency unit to extend the bandwidth to over 50kHz. Gold plated spring loaded terminals are provided for ease of installation. A unique six way clamp mechanism (patent applied for)has been designed to provide the acoustically optimum band to the wall surface without risk of distortions to the loudspeaker baffle. The design also allows for simple removal or reorientation of the loudspeaker. The iw6 DS loudspeaker has been designed for installation into standard stud partition wall systems constructed with 4" by 2" timber at 16" centers. They may also be used in cavity wall installations constructed with standard thickness drywall. These are guidelines and therefore do not prevent use of the Tannoy In-wall products in different locations and a wide range of other wall construction types as long as they have a secure clamping surface up to maximum thickness of 1" Complementing any style of decor, the perforated metal grille and discreet molded ABS baffle panel frame can be painted to blend in seamlessly with any environment.
Description
Tannoy/TGI North America, Inc. The Tannoy iw6 DS is a full bandwidth in wall speaker system, using a 165mm (6.50") bass and mid-range driver and a 25mm (1.00") WideBand™ high frequency unit. The Tannoy iw6 DS has a main bass and mid-range drive, built around an immensely strong chassis. The rigidity of the chassis controls the energy created by it's long throw driver with ease, a crucial factor in creating a drive unit capable not only of high power delivery and tremendous bass output, but also of great subtlety and finesse. This class leading performance is further enhanced by the inclusion of a Tannoy WideBand high frequency unit to extend the bandwidth to over 50kHz. Gold plated spring loaded terminals are provided for ease of installation. A unique six way clamp mechanism (patent applied for)has been designed to provide the acoustically optimum band to the wall surface without risk of distortions to the loudspeaker baffle. The design also allows for simple removal or reorientation of the loudspeaker. The iw6 DS loudspeaker has been designed for installation into standard stud partition wall systems constructed with 4" by 2" timber at 16" centers. They may also be used in cavity wall installations constructed with standard thickness drywall. These are guidelines and therefore do not prevent use of the Tannoy In-wall products in different locations and a wide range of other wall construction types as long as they have a secure clamping surface up to maximum thickness of 1" Complementing any style of decor, the perforated metal grille and discreet molded ABS baffle panel frame can be painted to blend in seamlessly with any environment.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Inwall Series
iw6 DS
Inwall Series iw6 DS
Tannoy/TGI North America, Inc. The Tannoy iw6 DS is a full bandwidth in wall speaker system, using a 165mm (6.50") bass and mid-range driver and a 25mm (1.00") WideBand™ high frequency unit. The Tannoy iw6 DS has a main bass and mid-range drive, built around an immensely strong chassis. The rigidity of the chassis controls the energy created by it's long throw driver with ease, a crucial factor in creating a drive unit capable not only of high power delivery and tremendous bass output, but also of great subtlety and finesse. This class leading performance is further enhanced by the inclusion of a Tannoy WideBand high frequency unit to extend the bandwidth to over 50kHz. Gold plated spring loaded terminals are provided for ease of installation. A unique six way clamp mechanism (patent applied for)has been designed to provide the acoustically optimum band to the wall surface without risk of distortions to the loudspeaker baffle. The design also allows for simple removal or reorientation of the loudspeaker. The iw6 DS loudspeaker has been designed for installation into standard stud partition wall systems constructed with 4" by 2" timber at 16" centers. They may also be used in cavity wall installations constructed with standard thickness drywall. These are guidelines and therefore do not prevent use of the Tannoy In-wall products in different locations and a wide range of other wall construction types as long as they have a secure clamping surface up to maximum thickness of 1" Complementing any style of decor, the perforated metal grille and discreet molded ABS baffle panel frame can be painted to blend in seamlessly with any environment.

Tannoy/TGI North America, Inc.

The Tannoy iw6 DS is a full bandwidth in wall speaker system, using a 165mm (6.50") bass and mid-range driver and a 25mm (1.00") WideBand™ high frequency unit.

The Tannoy iw6 DS has a main bass and mid-range drive, built around an immensely strong chassis. The rigidity of the chassis controls the energy created by it's long throw driver with ease, a crucial factor in creating a drive unit capable not only of high power delivery and tremendous bass output, but also of great subtlety and finesse. This class leading performance is further enhanced by the inclusion of a Tannoy WideBand high frequency unit to extend the bandwidth to over 50kHz. Gold plated spring loaded terminals are provided for ease of installation. A unique six way clamp mechanism (patent applied for)has been designed to provide the acoustically optimum band to the wall surface without risk of distortions to the loudspeaker baffle. The design also allows for simple removal or reorientation of the loudspeaker. The iw6 DS loudspeaker has been designed for installation into standard stud partition wall systems constructed with 4" by 2" timber at 16" centers. They may also be used in cavity wall installations constructed with standard thickness drywall. These are guidelines and therefore do not prevent use of the Tannoy In-wall products in different locations and a wide range of other wall construction types as long as they have a secure clamping surface up to maximum thickness of 1" Complementing any style of decor, the perforated metal grille and discreet molded ABS baffle panel frame can be painted to blend in seamlessly with any environment.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number iw6 DS
Product Name Inwall Series
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 641 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details