Visual Sound, Inc. VGA and Audio Input Module, White ISC2000-W

Description
ALTINEX, Inc. The ISC2000-W is a computer video and stereo audio input module designed to fit into a 1-gang electrical enclosure in a common wall-plate insert form. The ISC2000-W provides a uniquely flexible and attractive wall mount interconnect solution. The ISC2000 offers a female VGA-type 15-pin HD input connector and a stereo audio mini jack on its front panel. The rear panel offers two terminal block connectors for the connection of balanced stereo audio and low voltage power, and a 10-pin IDC connector for use with either the 5-BNC connector or VGA output connector, which are both included. Fits into 1-gang electrical enclosure Works in Decora system as an insert module VGA-type input on 15-pin HD connector Stereo audio input on 3.5mm mini jack RGB color signals are pass-through HV Video sync signals are buffered Output available on BNC connectors or 15-oin HD adapter Balanced audio output on terminal block Operates on low voltage power
Description
ALTINEX, Inc. The ISC2000-W is a computer video and stereo audio input module designed to fit into a 1-gang electrical enclosure in a common wall-plate insert form. The ISC2000-W provides a uniquely flexible and attractive wall mount interconnect solution. The ISC2000 offers a female VGA-type 15-pin HD input connector and a stereo audio mini jack on its front panel. The rear panel offers two terminal block connectors for the connection of balanced stereo audio and low voltage power, and a 10-pin IDC connector for use with either the 5-BNC connector or VGA output connector, which are both included. Fits into 1-gang electrical enclosure Works in Decora system as an insert module VGA-type input on 15-pin HD connector Stereo audio input on 3.5mm mini jack RGB color signals are pass-through HV Video sync signals are buffered Output available on BNC connectors or 15-oin HD adapter Balanced audio output on terminal block Operates on low voltage power

Suppliers

Company
Product
Description
Supplier Links
VGA and Audio Input Module, White - ISC2000-W - Visual Sound, Inc.
Broomall, PA, USA
VGA and Audio Input Module, White
ISC2000-W
VGA and Audio Input Module, White ISC2000-W
ALTINEX, Inc. The ISC2000-W is a computer video and stereo audio input module designed to fit into a 1-gang electrical enclosure in a common wall-plate insert form. The ISC2000-W provides a uniquely flexible and attractive wall mount interconnect solution. The ISC2000 offers a female VGA-type 15-pin HD input connector and a stereo audio mini jack on its front panel. The rear panel offers two terminal block connectors for the connection of balanced stereo audio and low voltage power, and a 10-pin IDC connector for use with either the 5-BNC connector or VGA output connector, which are both included. Fits into 1-gang electrical enclosure Works in Decora system as an insert module VGA-type input on 15-pin HD connector Stereo audio input on 3.5mm mini jack RGB color signals are pass-through HV Video sync signals are buffered Output available on BNC connectors or 15-oin HD adapter Balanced audio output on terminal block Operates on low voltage power

ALTINEX, Inc.

The ISC2000-W is a computer video and stereo audio input module designed to fit into a 1-gang electrical enclosure in a common wall-plate insert form. The ISC2000-W provides a uniquely flexible and attractive wall mount interconnect solution. The ISC2000 offers a female VGA-type 15-pin HD input connector and a stereo audio mini jack on its front panel. The rear panel offers two terminal block connectors for the connection of balanced stereo audio and low voltage power, and a 10-pin IDC connector for use with either the 5-BNC connector or VGA output connector, which are both included.

  • Fits into 1-gang electrical enclosure
  • Works in Decora system as an insert module
  • VGA-type input on 15-pin HD connector
  • Stereo audio input on 3.5mm mini jack
  • RGB color signals are pass-through
  • HV Video sync signals are buffered
  • Output available on BNC connectors or 15-oin HD adapter
  • Balanced audio output on terminal block
  • Operates on low voltage power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number ISC2000-W
Product Name VGA and Audio Input Module, White
Unlock Full Specs
to access all available technical data

Similar Products

Routers - 1853071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
View Details
FieldServer BACnet Router (Wi-Fi) - FS-Router-BACW - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details