Visual Sound, Inc. InStair Loudspeaker IS52

Description
Tannoy/TGI North America, Inc. The slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille. Engineered for highly intelligible music or speech reproduction in houses of worship, theatres, auditoriums, performance venues and a host of other applications, the slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille. Primarily designed to fit neatly into stair risers or stage fronts between standard 16" studs, the iS52 In Stair loudspeaker is in fact suited to a vast array of sound reinforcement applications. As a full bandwidth loudspeaker they will deliver a high quality sonic performance, with a smooth and controlled response, for an exceptionally even coverage pattern and optimum forward gain.
Description
Tannoy/TGI North America, Inc. The slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille. Engineered for highly intelligible music or speech reproduction in houses of worship, theatres, auditoriums, performance venues and a host of other applications, the slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille. Primarily designed to fit neatly into stair risers or stage fronts between standard 16" studs, the iS52 In Stair loudspeaker is in fact suited to a vast array of sound reinforcement applications. As a full bandwidth loudspeaker they will deliver a high quality sonic performance, with a smooth and controlled response, for an exceptionally even coverage pattern and optimum forward gain.

Suppliers

Company
Product
Description
Supplier Links
InStair Loudspeaker - IS52 - Visual Sound, Inc.
Broomall, PA, USA
InStair Loudspeaker
IS52
InStair Loudspeaker IS52
Tannoy/TGI North America, Inc. The slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille. Engineered for highly intelligible music or speech reproduction in houses of worship, theatres, auditoriums, performance venues and a host of other applications, the slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille. Primarily designed to fit neatly into stair risers or stage fronts between standard 16" studs, the iS52 In Stair loudspeaker is in fact suited to a vast array of sound reinforcement applications. As a full bandwidth loudspeaker they will deliver a high quality sonic performance, with a smooth and controlled response, for an exceptionally even coverage pattern and optimum forward gain.

Tannoy/TGI North America, Inc.

The slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille.

Engineered for highly intelligible music or speech reproduction in houses of worship, theatres, auditoriums, performance venues and a host of other applications, the slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille. Primarily designed to fit neatly into stair risers or stage fronts between standard 16" studs, the iS52 In Stair loudspeaker is in fact suited to a vast array of sound reinforcement applications. As a full bandwidth loudspeaker they will deliver a high quality sonic performance, with a smooth and controlled response, for an exceptionally even coverage pattern and optimum forward gain.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IS52
Product Name InStair Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 750 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details