Visual Sound, Inc. Infrared Microphone System IR Wireless Microphone Series

Description
TOA Electronics, Inc. TOA's new wireless microphone system uses infrared transmission, thereby eliminating the problems associated with RF (VHF/UHF) type systems. The components of the IR Wireless Microphone System consists of the IR-702T 2-Channel IR Tuner, the IR-200M Hand-Held IR Microphone Transmitter, the IR-300M Body-Pack Microphone with External Mic Input, three IR remote receivers (IR-500R, IR-510R, IR-520R), as well as the IR-200BT Rechargeable NiMH Batteries and IR-200BC Charging Station. The system has an optional 4-way distributor, offering flexibility and reliability to be used with no fear of interference or loss of privacy. Both the Infrared Wireless Microphone System and the Infrared Conference System (TOA's TS-800 and TS-900 Series IR Conferencing Systems) can be used simultaneously in the same location.
Description
TOA Electronics, Inc. TOA's new wireless microphone system uses infrared transmission, thereby eliminating the problems associated with RF (VHF/UHF) type systems. The components of the IR Wireless Microphone System consists of the IR-702T 2-Channel IR Tuner, the IR-200M Hand-Held IR Microphone Transmitter, the IR-300M Body-Pack Microphone with External Mic Input, three IR remote receivers (IR-500R, IR-510R, IR-520R), as well as the IR-200BT Rechargeable NiMH Batteries and IR-200BC Charging Station. The system has an optional 4-way distributor, offering flexibility and reliability to be used with no fear of interference or loss of privacy. Both the Infrared Wireless Microphone System and the Infrared Conference System (TOA's TS-800 and TS-900 Series IR Conferencing Systems) can be used simultaneously in the same location.

Suppliers

Company
Product
Description
Supplier Links
Infrared Microphone System - IR Wireless Microphone Series - Visual Sound, Inc.
Broomall, PA, USA
Infrared Microphone System
IR Wireless Microphone Series
Infrared Microphone System IR Wireless Microphone Series
TOA Electronics, Inc. TOA's new wireless microphone system uses infrared transmission, thereby eliminating the problems associated with RF (VHF/UHF) type systems. The components of the IR Wireless Microphone System consists of the IR-702T 2-Channel IR Tuner, the IR-200M Hand-Held IR Microphone Transmitter, the IR-300M Body-Pack Microphone with External Mic Input, three IR remote receivers (IR-500R, IR-510R, IR-520R), as well as the IR-200BT Rechargeable NiMH Batteries and IR-200BC Charging Station. The system has an optional 4-way distributor, offering flexibility and reliability to be used with no fear of interference or loss of privacy. Both the Infrared Wireless Microphone System and the Infrared Conference System (TOA's TS-800 and TS-900 Series IR Conferencing Systems) can be used simultaneously in the same location.

TOA Electronics, Inc.

TOA's new wireless microphone system uses infrared transmission, thereby eliminating the problems associated with RF (VHF/UHF) type systems. The components of the IR Wireless Microphone System consists of the IR-702T 2-Channel IR Tuner, the IR-200M Hand-Held IR Microphone Transmitter, the IR-300M Body-Pack Microphone with External Mic Input, three IR remote receivers (IR-500R, IR-510R, IR-520R), as well as the IR-200BT Rechargeable NiMH Batteries and IR-200BC Charging Station. The system has an optional 4-way distributor, offering flexibility and reliability to be used with no fear of interference or loss of privacy. Both the Infrared Wireless Microphone System and the Infrared Conference System (TOA's TS-800 and TS-900 Series IR Conferencing Systems) can be used simultaneously in the same location.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number IR Wireless Microphone Series
Product Name Infrared Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details