Visual Sound, Inc. 23" class (23" diagonal) IPS panel, LED-backlit, EPEAT® Gold Rated, 1920*1080 Resolution, Tilt/Pivot/Swivel/Height Adjustable Stand IPS231B-BN

Description
LG Electronics, U.S.A 23" class IPS panel + LED-backlit (23" diagonal) 16:9, FullHD, 50,000:1 Contrast Ratio, 250 cd/m2, 5ms, 178/178 Viewing Angle, Analog(d-sub). DVI-D inputs, Integrated speakers: 1Wx2, Tilt/Pivot/Swivel/He ight adjustable stand IPS + LED = CLARITY AND BRILLIANCE With the IPS231B-BN, LG combines the wide viewing capabilities of In Plane Switching (IPS) technology with the superior picture quality of LED backlighting. The result is an advanced display that produces precise and vivid colors with spot on detail even from different viewing angles. Full HD is taken to new heights with exceptional contrast ratios and brightness levels that bring out subtle color differences as well as the deepest and the most difficult shades of black. The IPS231B-BN also seeks to be an environmentally friendlier product earning the highest EPEAT (Electronic Product Environmental Assessment Tool) Gold rating. Consuming less power than our previous LCD models, LED technology also limits the amount of halogen or mercury used to manufacture each unit 1920 X 1080 MAXIMUM DISPLAY RESOLUTION EPEAT GOLD RATED 5,000,000:1 CONTRAST RATIO (DFC) 5MS RESPONSE TIME (GTG) TILT/SWIVEL/PIVOT/HE IGHT ADJUSTABLE STAND INTEGRATED f-ENGINE™ (picture-quality enhancing chip) VESA™ COMPLIANT WALL MOUNTABLE ENERGY STAR® 5.0 & RoHS COMPLIANT BUILT-IN SPEAKERS 3 YEAR LIMITED WARRANTY (parts/labor/backlig ht)
Description
LG Electronics, U.S.A 23" class IPS panel + LED-backlit (23" diagonal) 16:9, FullHD, 50,000:1 Contrast Ratio, 250 cd/m2, 5ms, 178/178 Viewing Angle, Analog(d-sub). DVI-D inputs, Integrated speakers: 1Wx2, Tilt/Pivot/Swivel/He ight adjustable stand IPS + LED = CLARITY AND BRILLIANCE With the IPS231B-BN, LG combines the wide viewing capabilities of In Plane Switching (IPS) technology with the superior picture quality of LED backlighting. The result is an advanced display that produces precise and vivid colors with spot on detail even from different viewing angles. Full HD is taken to new heights with exceptional contrast ratios and brightness levels that bring out subtle color differences as well as the deepest and the most difficult shades of black. The IPS231B-BN also seeks to be an environmentally friendlier product earning the highest EPEAT (Electronic Product Environmental Assessment Tool) Gold rating. Consuming less power than our previous LCD models, LED technology also limits the amount of halogen or mercury used to manufacture each unit 1920 X 1080 MAXIMUM DISPLAY RESOLUTION EPEAT GOLD RATED 5,000,000:1 CONTRAST RATIO (DFC) 5MS RESPONSE TIME (GTG) TILT/SWIVEL/PIVOT/HE IGHT ADJUSTABLE STAND INTEGRATED f-ENGINE™ (picture-quality enhancing chip) VESA™ COMPLIANT WALL MOUNTABLE ENERGY STAR® 5.0 & RoHS COMPLIANT BUILT-IN SPEAKERS 3 YEAR LIMITED WARRANTY (parts/labor/backlig ht)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
23" class (23" diagonal) IPS panel, LED-backlit, EPEAT® Gold Rated, 1920*1080 Resolution, Tilt/Pivot/Swivel/Height Adjustable Stand
IPS231B-BN
23" class (23" diagonal) IPS panel, LED-backlit, EPEAT® Gold Rated, 1920*1080 Resolution, Tilt/Pivot/Swivel/Height Adjustable Stand IPS231B-BN
LG Electronics, U.S.A 23" class IPS panel + LED-backlit (23" diagonal) 16:9, FullHD, 50,000:1 Contrast Ratio, 250 cd/m2, 5ms, 178/178 Viewing Angle, Analog(d-sub). DVI-D inputs, Integrated speakers: 1Wx2, Tilt/Pivot/Swivel/He ight adjustable stand IPS + LED = CLARITY AND BRILLIANCE With the IPS231B-BN, LG combines the wide viewing capabilities of In Plane Switching (IPS) technology with the superior picture quality of LED backlighting. The result is an advanced display that produces precise and vivid colors with spot on detail even from different viewing angles. Full HD is taken to new heights with exceptional contrast ratios and brightness levels that bring out subtle color differences as well as the deepest and the most difficult shades of black. The IPS231B-BN also seeks to be an environmentally friendlier product earning the highest EPEAT (Electronic Product Environmental Assessment Tool) Gold rating. Consuming less power than our previous LCD models, LED technology also limits the amount of halogen or mercury used to manufacture each unit 1920 X 1080 MAXIMUM DISPLAY RESOLUTION EPEAT GOLD RATED 5,000,000:1 CONTRAST RATIO (DFC) 5MS RESPONSE TIME (GTG) TILT/SWIVEL/PIVOT/HE IGHT ADJUSTABLE STAND INTEGRATED f-ENGINE™ (picture-quality enhancing chip) VESA™ COMPLIANT WALL MOUNTABLE ENERGY STAR® 5.0 & RoHS COMPLIANT BUILT-IN SPEAKERS 3 YEAR LIMITED WARRANTY (parts/labor/backlig ht)

LG Electronics, U.S.A

23" class IPS panel + LED-backlit (23" diagonal) 16:9, FullHD, 50,000:1 Contrast Ratio, 250 cd/m2, 5ms, 178/178 Viewing Angle, Analog(d-sub). DVI-D inputs, Integrated speakers: 1Wx2, Tilt/Pivot/Swivel/Height adjustable stand

IPS + LED = CLARITY AND BRILLIANCE With the IPS231B-BN, LG combines the wide viewing capabilities of In Plane Switching (IPS) technology with the superior picture quality of LED backlighting. The result is an advanced display that produces precise and vivid colors with spot on detail even from different viewing angles. Full HD is taken to new heights with exceptional contrast ratios and brightness levels that bring out subtle color differences as well as the deepest and the most difficult shades of black. The IPS231B-BN also seeks to be an environmentally friendlier product earning the highest EPEAT (Electronic Product Environmental Assessment Tool) Gold rating. Consuming less power than our previous LCD models, LED technology also limits the amount of halogen or mercury used to manufacture each unit

  • 1920 X 1080 MAXIMUM DISPLAY RESOLUTION
  • EPEAT GOLD RATED
  • 5,000,000:1 CONTRAST RATIO (DFC)
  • 5MS RESPONSE TIME (GTG)
  • TILT/SWIVEL/PIVOT/HEIGHT ADJUSTABLE STAND
  • INTEGRATED f-ENGINE™ (picture-quality enhancing chip)
  • VESA™ COMPLIANT WALL MOUNTABLE
  • ENERGY STAR® 5.0 & RoHS COMPLIANT
  • BUILT-IN SPEAKERS
  • 3 YEAR LIMITED WARRANTY (parts/labor/backlight)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number IPS231B-BN
Product Name 23" class (23" diagonal) IPS panel, LED-backlit, EPEAT® Gold Rated, 1920*1080 Resolution, Tilt/Pivot/Swivel/Height Adjustable Stand
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711498 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
65
Specs
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details