Alliance International
The one LCD projector that combines the functions of scanner, OHP, & document camera into one unit.
Now shipping! The new iP-55E is a 3,000 lumen LCD projector combined with a 2-million pixel camera and USB image capture. The built-in camera allows presenters to easily show documents, transparencies, books, and some 3-D objects. The advantages of this all-in-one system are: * Eliminates the need for a separate document camera, thereby reducing clutter on the meeting room table. * USB image capture to save images of documents, magazines, 3-D objects to computer. * Easier set-up (since the camera is built-in, it's not necessary to set-up and connect a separate document camera) * Easy to walk up and use without any training * Unobstructed views (document cameras on a meeting table could partially block some views of the screen). * Evenly illuminated image (no hot spots) * Outstanding image quality -- even small type appears clear (because of 2-million pixel resolution). At just over 16 lbs. (the same weight as most professional document cameras), setting-up the iP-55E is easy whenever, wherever there's a meeting. Distributed & serviced in the US by Alliance International. For additional information please call (858) 558-2030 or send an e-mail.
2 X computer inputs and 1 computer output
3,000 lumens, 2-million pixel camera, and USB image capture
Document images shown with this projector blow-away any image shown by an 850,000 pixel document camera. Outstanding image quality!
Alliance International
The one LCD projector that combines the functions of scanner, OHP, & document camera into one unit.
Now shipping! The new iP-55E is a 3,000 lumen LCD projector combined with a 2-million pixel camera and USB image capture. The built-in camera allows presenters to easily show documents, transparencies, books, and some 3-D objects. The advantages of this all-in-one system are: * Eliminates the need for a separate document camera, thereby reducing clutter on the meeting room table. * USB image capture to save images of documents, magazines, 3-D objects to computer. * Easier set-up (since the camera is built-in, it's not necessary to set-up and connect a separate document camera) * Easy to walk up and use without any training * Unobstructed views (document cameras on a meeting table could partially block some views of the screen). * Evenly illuminated image (no hot spots) * Outstanding image quality -- even small type appears clear (because of 2-million pixel resolution). At just over 16 lbs. (the same weight as most professional document cameras), setting-up the iP-55E is easy whenever, wherever there's a meeting. Distributed & serviced in the US by Alliance International. For additional information please call (858) 558-2030 or send an e-mail.
- 2 X computer inputs and 1 computer output
- 3,000 lumens, 2-million pixel camera, and USB image capture
- Document images shown with this projector blow-away any image shown by an 850,000 pixel document camera. Outstanding image quality!