Visual Sound, Inc. 65" LCD Thin Display INF6501

Description
InFocus Corporation, Inc. The INF6501 LCD display delivers gorgeous high definition images and video - at a price that fits your lean budget. The software and compatibility that make our projectors so easy to use are also in ... The INF6501 LCD display delivers gorgeous high definition images and video - at a price that fits your lean budget. The software and compatibility that make our projectors so easy to use are also in the InFocus INF6501 LCD display. Integrate it into your conference room AV system or simply connect your computer and start collaborating. Easily and automatically connect your computers or other video sources without adjusting your computer or display settings. RS232 serial port to integrate with Crestron and AMX audio video meeting room control systems. VGA and HDMI ports and optional wireless capability with InFocus LiteShow II wireless adapter. Instant on feature eliminates warm-up time. The InFocus INF6501 LCD display has valuable features for the productive and budget-conscious business - unlike inadequate consumer TVs and expensive professional displays for digital signage. Stunning HD image quality with 1080p native resolution and ability to display computer resolutions up to WUXGA (1920 x 1200) and HD video signals. Dynamic SplitScreen feature allows you to display two full-size image or video simultaneously for effective collaboration. Firmware upgradeable so the flat panel display can stay compatible as your computers and other sources expand. Amplified speakers provide full audio support.
Description
InFocus Corporation, Inc. The INF6501 LCD display delivers gorgeous high definition images and video - at a price that fits your lean budget. The software and compatibility that make our projectors so easy to use are also in ... The INF6501 LCD display delivers gorgeous high definition images and video - at a price that fits your lean budget. The software and compatibility that make our projectors so easy to use are also in the InFocus INF6501 LCD display. Integrate it into your conference room AV system or simply connect your computer and start collaborating. Easily and automatically connect your computers or other video sources without adjusting your computer or display settings. RS232 serial port to integrate with Crestron and AMX audio video meeting room control systems. VGA and HDMI ports and optional wireless capability with InFocus LiteShow II wireless adapter. Instant on feature eliminates warm-up time. The InFocus INF6501 LCD display has valuable features for the productive and budget-conscious business - unlike inadequate consumer TVs and expensive professional displays for digital signage. Stunning HD image quality with 1080p native resolution and ability to display computer resolutions up to WUXGA (1920 x 1200) and HD video signals. Dynamic SplitScreen feature allows you to display two full-size image or video simultaneously for effective collaboration. Firmware upgradeable so the flat panel display can stay compatible as your computers and other sources expand. Amplified speakers provide full audio support.

Suppliers

Company
Product
Description
Supplier Links
65
Broomall, PA, USA
65" LCD Thin Display
INF6501
65" LCD Thin Display INF6501
InFocus Corporation, Inc. The INF6501 LCD display delivers gorgeous high definition images and video - at a price that fits your lean budget. The software and compatibility that make our projectors so easy to use are also in ... The INF6501 LCD display delivers gorgeous high definition images and video - at a price that fits your lean budget. The software and compatibility that make our projectors so easy to use are also in the InFocus INF6501 LCD display. Integrate it into your conference room AV system or simply connect your computer and start collaborating. Easily and automatically connect your computers or other video sources without adjusting your computer or display settings. RS232 serial port to integrate with Crestron and AMX audio video meeting room control systems. VGA and HDMI ports and optional wireless capability with InFocus LiteShow II wireless adapter. Instant on feature eliminates warm-up time. The InFocus INF6501 LCD display has valuable features for the productive and budget-conscious business - unlike inadequate consumer TVs and expensive professional displays for digital signage. Stunning HD image quality with 1080p native resolution and ability to display computer resolutions up to WUXGA (1920 x 1200) and HD video signals. Dynamic SplitScreen feature allows you to display two full-size image or video simultaneously for effective collaboration. Firmware upgradeable so the flat panel display can stay compatible as your computers and other sources expand. Amplified speakers provide full audio support.

InFocus Corporation, Inc.

The INF6501 LCD display delivers gorgeous high definition images and video - at a price that fits your lean budget. The software and compatibility that make our projectors so easy to use are also in ...

The INF6501 LCD display delivers gorgeous high definition images and video - at a price that fits your lean budget. The software and compatibility that make our projectors so easy to use are also in the InFocus INF6501 LCD display. Integrate it into your conference room AV system or simply connect your computer and start collaborating. Easily and automatically connect your computers or other video sources without adjusting your computer or display settings. RS232 serial port to integrate with Crestron and AMX audio video meeting room control systems. VGA and HDMI ports and optional wireless capability with InFocus LiteShow II wireless adapter. Instant on feature eliminates warm-up time. The InFocus INF6501 LCD display has valuable features for the productive and budget-conscious business - unlike inadequate consumer TVs and expensive professional displays for digital signage. Stunning HD image quality with 1080p native resolution and ability to display computer resolutions up to WUXGA (1920 x 1200) and HD video signals. Dynamic SplitScreen feature allows you to display two full-size image or video simultaneously for effective collaboration. Firmware upgradeable so the flat panel display can stay compatible as your computers and other sources expand. Amplified speakers provide full audio support.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number INF6501
Product Name 65" LCD Thin Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
20
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details