InFocus Corporation, Inc.
Featuring DLP® DarkChip liquid cooled DMD technology with our own BrilliantColor enhancement, the IN5534 is the perfect projector for professional installations requiring totally reliable, continuous operation, high brightness, and flexible lens.
The InFocus IN5534 presents fully digital, best-in-class performance with a wealth of leading edge features that shine even in a light-flooded theater. Featuring DLP® DarkChip liquid cooled DMD technology with our own BrilliantColor enhancement, the IN5534 is the perfect projector for professional installations requiring totally reliable, continuous operation, high brightness, and flexible lens options. The IN5534 with WUXGA (1920 x 1200) resolution presents high-performance optics and state of the art motorized lens adjustments for greater installation flexibility. With a high brightness of 7000 lumens, your audience will be totally inspired. Design your projector your way. Choose from optional glossy black, matte white, or wood grain to complement the décor of your room. The InFocus signature LiteTouch panel provides a recessed, backlit touch interface that disappears when not in use, and our integrated cable management system keeps messy cables neatly organized and out of sight, ensuring your installation looks uncluttered and clean. The IN5534 blends the best of legacy analog with rich digital connectivity, giving you full connectivity and maximum flexibility. Embedded wired and wireless DisplayLink ensures hassle-free, plug and project connectivity over USB every time, or choose PC Free playback via a standard USB stick with the InFocus LitePort. Native high definition WUXGA (1920 x 1200) resolution ensures seamless compatibility with the latest 16:9 or 16:10 video and computer formats and high definition (HD) input sources, delivering your ideas with maximum clarity and impact at the highest resolution. In addition, our SplitScreen technology ends the need for multiple display devices, by enabling users to show two images from different sources in various configurations on the same screen -- perfect for video conferencing and distance learning. Additional features such as automatic ceiling detection and keystone correction, partnered with lens shift and flexible zoom, ensure you present crisp, square and centered images every time, while Pincushion or Barrel Distortion, adjust images to bowed or imperfect surfaces. InFocus created the IN5534 with energy efficiency and total reliability in mind. Its dual lamp design allows you to operate in two alternate power modes depending on your needs, while continuous use dual lamp applications are ensured back-up lamp operation should the primary lamp cease to perform. Fail-safe features, combi
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | IN5534 |
| Product Name | Projector |